EN
  • EN
  • DE

SN74LS21MEL

Part No SN74LS21MEL
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description AND GATE / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74LS21
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1095087-SN74LS21MEL
Ultra Librarian 3D Model Ultra Librarian SN74LS21MEL CAD Model

Description

SN74LS21MEL Dual 4-Input Positive AND Gates

The SN74LS21MEL is a high-performance, dual 4-input AND gate integrated circuit from ON Semiconductor, known for its reliability and efficiency in digital circuit applications. This device is part of the 74LS series, which is well-regarded for its low-power Schottky technology, providing a perfect balance between speed and power consumption.

Key Features

  • Device Type: Dual 4-Input Positive AND Gate
  • Package: SOEIAJ-14, a 14-lead small outline package suitable for surface mounting, offering a compact footprint for space-constrained applications.
  • Operating Voltage: Typically 5V, which is standard for TTL (Transistor-Transistor Logic) devices, making it compatible with a wide range of digital systems.
  • Power Consumption: Low power characteristics inherent to the LS (Low-power Schottky) series, which is advantageous for battery-powered and energy-efficient designs.
  • Switching Characteristics: Fast switching speeds, ensuring quick response times in critical applications.
  • Output Current: Capable of driving up to 8 mA, allowing it to directly drive LEDs or interface with other logic families with compatible input characteristics.
  • Temperature Range: Designed to operate over a wide temperature range, ensuring reliability in various environmental conditions.

Applications

The SN74LS21MEL is versatile and can be used in a variety of digital applications, including:

  • Logic function implementation
  • Signal gating
  • Input/output expansion
  • Complex logic circuitry
  • Industrial controls
  • Embedded systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The SN74LS21MEL is manufactured with strict quality control measures and is designed to meet or exceed industry standards for performance and reliability. This ensures that customers can trust this component for use in their critical and long-life applications.

For detailed specifications, application notes, and additional resources, customers should refer to the official datasheet and product documentation available from ON Semiconductor.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess