EN
  • EN
  • DE

LTC2453IDDB#TRPBF

Part No LTC2453IDDB#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT DELTA SIG 8-DFN / 1-Channel Single ADC Delta-Sigma 60sps 16-bit Serial Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 16
Sampling Rate 60
Number of Inputs 1
Input Type Differential
Data Interface I2C
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 782680-LTC2453IDDB#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2453
Introduction Date October 22, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2453IDDB#TRPBF CAD Model

Description

LTC2453IDDB#TRPBF - 16-Bit I2C Delta Sigma ADC with Easy Drive Input Current Cancellation

The LTC2453IDDB#TRPBF is a precision 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, offering an impressive blend of performance, ease of use, and flexibility, designed to meet the rigorous demands of various applications, including industrial, automotive, and communication systems. This high-performance ADC features Delta Sigma architecture and an I2C interface, making it suitable for complex sensor systems and data acquisition applications.

Key Features:

  • Resolution: The device boasts a 16-bit resolution, ensuring high precision in analog signal conversion and catering to applications requiring fine detail in measurements.
  • Interface: With its I2C serial interface, the LTC2453IDDB#TRPBF offers easy integration into microcontroller-based systems, providing a straightforward communication protocol for data transfer.
  • Input Range: It accepts a wide input range, allowing for versatile usage across different signal amplitudes.
  • Easy Drive Technology: The Easy Drive input current cancellation feature minimizes the required input current, reducing the demands on the input signal source and simplifying the design of input signal conditioning circuits.
  • Low Power: Designed for power-sensitive applications, this ADC operates with low power consumption, making it ideal for battery-powered devices and energy-efficient systems.
  • Small Package: Housed in a compact 10-lead DFN package, the LTC2453IDDB#TRPBF saves valuable board space, which is crucial for modern, space-constrained electronic designs.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and consistent performance even under varying environmental conditions.

Applications:

The LTC2453IDDB#TRPBF is a versatile ADC that can be used in a wide array of applications, including:

  • Portable Instrumentation
  • Industrial Process Control Systems
  • Automotive Sensors
  • Data Acquisition Systems
  • Medical Devices
  • Battery-Powered Devices

Overall, the LTC2453IDDB#TRPBF from Linear Technology is a robust and reliable solution for designers looking to incorporate high-precision ADC functionality into their systems with minimal design complexity and maximum efficiency.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess