EN
  • EN
  • DE

LTC2448IUHF#PBF

Part No LTC2448IUHF#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT HI SPEED 38QFN / 16-Channel Single ADC Delta-Sigma 8ksps 24-bit Serial Automotive 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 24
Sampling Rate 8k
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 782677-LTC2448IUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2448
Introduction Date March 22, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2448IUHF#PBF CAD Model

Description

Overview of LTC2448IUHF#PBF

The LTC2448IUHF#PBF is a high-performance 24-bit analog-to-digital converter (ADC) from Linear Technology, designed for precision measurement applications. This product is part of Linear Technology's LTC2448 series, which is known for its exceptional accuracy and ease of use in complex industrial, automotive, and communication systems.

Key Features

  • High Resolution: The LTC2448IUHF#PBF offers 24-bit resolution, enabling it to detect very small signal changes, making it ideal for high-precision measurements.
  • Multiple Channel Configurations: It supports configurable multi-channel input, allowing for flexible usage in various applications that require monitoring multiple signals.
  • Oversampling: The ADC features an oversampling ratio that can be adjusted to optimize speed and resolution for specific applications.
  • No Latency Operation: Its unique no latency operation provides a continuous and consistent data flow, which is crucial for real-time monitoring and control systems.
  • Easy Interface: The LTC2448IUHF#PBF includes a simple SPI-compatible serial interface, which simplifies the integration into digital systems.
  • Power Efficiency: It operates with low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.

Applications

The LTC2448IUHF#PBF is versatile and can be used in a wide range of applications, including:

  • Industrial Process Control
  • Data Acquisition Systems
  • Automotive Systems
  • Medical Instrumentation
  • Temperature Measurement
  • Portable Instrumentation

Product Specifications

This ADC operates over a wide supply range and is housed in a compact QFN package. The LTC2448IUHF#PBF is characterized for operation from -40°C to 85°C, ensuring reliable performance across diverse environments. With its high-resolution conversion and multiple input channels, this product offers a robust solution for precise data acquisition tasks.

Conclusion

Linear Technology's LTC2448IUHF#PBF is an advanced 24-bit ADC that delivers high-accuracy measurements with its oversampling feature and no latency operation. Its power efficiency and easy interfacing make it an excellent choice for designers who require high performance in a compact, reliable package.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.1737 $55.1737
3+ $45.2708 $135.8124
4+ $43.8561 $175.4244
5+ $42.4413 $212.2065
7+ $41.0266 $287.1862
9+ $36.7825 $331.0425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 312 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess