EN
  • EN
  • DE

LTC2422CMS#PBF

Part No LTC2422CMS#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 2CH 20BIT MICRPWR 10-MSOP / 2-Channel Single ADC Delta-Sigma 7.5sps 20-bit Serial 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series microPOWER
Packaging Tube
Resolution 20
Sampling Rate 7.5
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 782653-LTC2422CMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2422
Introduction Date March 04, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2422CMS#PBF CAD Model

Description

LTC2422CMS#PBF - Dual Channel 20-Bit No Latency ΔΣ ADC from Linear Technology

The LTC2422CMS#PBF is a high-precision dual-channel 20-bit no latency Delta-Sigma (ΔΣ) analog-to-digital converter (ADC) that offers a seamless blend of performance and ease-of-use. Manufactured by Linear Technology, this component is designed to deliver accurate and noise-immune digital outputs, making it an ideal choice for a wide range of applications that require precise data acquisition, such as industrial control systems, medical instrumentation, and high-resolution data logging.

The LTC2422CMS#PBF operates from a single 2.7V to 5.5V supply and includes an internal oscillator, 2ppm INL and 0.6ppm RMS noise. This ADC features two differential or four single-ended input channels with a common mode range that includes ground. This flexibility allows the ADC to interface directly with a variety of sensors and signals without the need for additional signal conditioning hardware.

One of the key features of the LTC2422CMS#PBF is its no latency ΔΣ architecture, which ensures that there is no delay in conversion time regardless of the speed of the incoming signal. This makes the LTC2422CMS#PBF particularly suitable for multiplexed applications where the input signal conditions can change rapidly and without warning. Furthermore, the device's 20-bit resolution provides a high degree of precision, enabling it to discern even the smallest of signal variations.

The LTC2422CMS#PBF also includes an integrated oscillator, eliminating the need for external components and simplifying the design process. Additionally, the device's SPI-compatible serial interface allows for easy communication with microcontrollers and digital systems.

The LTC2422CMS#PBF comes in a 10-lead MSOP package and is characterized for operation from -40°C to 85°C temperature range, ensuring reliable performance across diverse environmental conditions. Its robust design and high precision make it an excellent choice for engineers and designers looking to incorporate a reliable ADC into their systems.

With its combination of high resolution, no latency conversion, and ease of integration, the LTC2422CMS#PBF from Linear Technology stands out as a superior choice for precision analog-to-digital conversion needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess