EN
  • EN
  • DE

LTC2389IUK-18#PBF

Part No LTC2389IUK-18#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC SAR 48QFN / 1-Channel Single ADC SAR 2.5Msps 18-bit Parallel/Serial 48-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 18
Sampling Rate 2.5M
Number of Inputs 1
Input Type Differential, Pseudo-Differential
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Selectable Address
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782629-LTC2389IUK-18#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2389-18
Introduction Date March 27, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2389IUK-18#PBF CAD Model

Description

LTC2389IUK-18#PBF: High-Speed, High-Precision ADC

The LTC2389IUK-18#PBF is a cutting-edge 18-bit Analog-to-Digital Converter (ADC) from Linear Technology that provides designers with an exceptional balance of speed and resolution. This high-performance ADC is designed for applications that demand the highest accuracy and large dynamic ranges, such as medical imaging, high-speed data acquisition, and industrial process control.

Featuring a fast throughput rate of up to 2.5Msps, the LTC2389IUK-18#PBF ensures that high-resolution data conversion does not come at the expense of speed. This allows for real-time data processing in systems where timing is critical. The device operates with no latency, which means each conversion is performed promptly without any pipeline delay, making it an excellent choice for closed-loop control systems and fast transient signal measurements.

The LTC2389IUK-18#PBF boasts an impressive Signal-to-Noise Ratio (SNR) and low Total Harmonic Distortion (THD), ensuring that the signals are converted with high fidelity. Its digital output is provided in a flexible, parallel interface that can be easily interfaced with a variety of microcontrollers, DSPs, or FPGAs.

The robust design of the LTC2389IUK-18#PBF is encapsulated in a small, 48-lead 7mm × 7mm LQFP package, making it suitable for space-constrained applications. Furthermore, it operates over an industrial temperature range, ensuring reliable performance even in harsh environments.

With its no missing codes at 18-bit performance, the LTC2389IUK-18#PBF ensures that every bit of resolution is accurate and trustworthy, which is essential for precision-critical applications. Additionally, the device features a wide input range and a fully differential input structure, providing excellent common-mode noise rejection and allowing for flexible signal scaling and offset adjustments.

Linear Technology's dedication to quality and performance is evident in the LTC2389IUK-18#PBF, making it an ideal choice for engineers who require the best in analog-to-digital conversion technology. With its combination of high speed, precision, and compact form factor, this ADC stands out as a top-tier component for advanced data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.2661 $97.2661
2+ $94.1285 $188.2570
3+ $90.9908 $272.9724
4+ $81.5780 $326.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess