EN
  • EN
  • DE

LTC2389ILX-16#PBF

Part No LTC2389ILX-16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PAR/SRL 2.5M 48LQFP / 1-Channel Single ADC SAR 2.5Msps 16-bit Parallel/Serial 48-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tray
Resolution 16
Sampling Rate 2.5M
Number of Inputs 1
Input Type Differential, Pseudo-Differential
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Selectable Address
Operating Temperature Range -40°C ~ 85°C
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 782626-LTC2389ILX-16#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2389-16
Introduction Date May 30, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2389ILX-16#PBF CAD Model

Description

Product Overview: LTC2389ILX-16#PBF

The LTC2389ILX-16#PBF is a high-performance 16-bit Successive Approximation Register (SAR) Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver precision and speed for a wide range of applications. This ADC offers an impressive sampling rate of up to 2Msps, making it an ideal choice for high-speed data acquisition systems, medical instruments, and industrial process control.

Key Features

  • Resolution: 16-bits with no missing codes
  • Sample Rate: Up to 2Msps, providing rapid data acquisition capabilities
  • Input Range: ±VREF with a fully differential input range, offering flexibility in signal scaling and conditioning
  • Low Noise: Features an outstanding signal-to-noise ratio (SNR), ensuring high-fidelity signal conversion
  • Easy Integration: The SPI-compatible serial interface simplifies connection to microcontrollers and DSPs
  • Power Efficiency: Low power consumption with an automatic nap and sleep mode for power savings
  • No Latency: Zero-cycle latency for real-time processing and control loops
  • Temperature Range: Industrial temperature range, making it suitable for harsh environments
  • Package: Comes in a compact 4x3mm LQFN package, saving space on the PCB

Applications

The LTC2389ILX-16#PBF is versatile and can be used in various high-end applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Medical Imaging
  • Industrial Process Control
  • Instrumentation

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LTC2389ILX-16#PBF is no exception. It is designed to meet stringent requirements, ensuring reliable performance in critical systems. The product is also RoHS compliant, reflecting Linear Technology's dedication to environmental responsibility.

Conclusion

Overall, the LTC2389ILX-16#PBF ADC from Linear Technology stands out with its high-speed, precision performance, and robust feature set. It is an excellent choice for designers looking to enhance the accuracy and efficiency of their digital data systems.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess