EN
  • EN
  • DE

LTC2389CUK-18#PBF

Part No LTC2389CUK-18#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT PAR/SRL 2.5M 48-QFN / 1-Channel Single ADC SAR 2.5Msps 18-bit Parallel/Serial 48-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 18
Sampling Rate 2.5M
Number of Inputs 1
Input Type Differential, Pseudo-Differential
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Selectable Address
Operating Temperature Range 0°C ~ 70°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782625-LTC2389CUK-18#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2389-18
Introduction Date March 27, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2389CUK-18#PBF CAD Model

Description

LTC2389CUK-18#PBF - A High-Speed, High-Precision ADC from Linear Technology

The LTC2389CUK-18#PBF is a state-of-the-art 18-bit successive approximation register (SAR) analog-to-digital converter (ADC) produced by Linear Technology, now part of Analog Devices. This high-performance ADC offers a unique combination of speed, precision, and ease of use that makes it a compelling choice for a wide range of data acquisition systems, medical instruments, industrial control processes, and high-end instrumentation.

Key Features

  • Resolution: The device boasts an impressive 18-bit resolution, providing high precision and accuracy in measurement applications.
  • Sampling Rate: With a fast sampling rate of up to 2.5Msps (mega samples per second), the LTC2389CUK-18#PBF is well-suited for capturing fast transient signals without sacrificing resolution.
  • No Latency: The ADC features no latency, which is crucial for applications requiring a consistent and predictable response time across consecutive data acquisitions.
  • Wide Input Range: It has a flexible input range, including a fully differential input with a wide common-mode range, making it versatile for various signal types.
  • Low Noise: The device is designed to have low noise performance, which is essential for high-fidelity signal processing and accurate readings.
  • Power Efficiency: Despite its high-speed operation, the LTC2389CUK-18#PBF is power-efficient, minimizing power consumption in sensitive applications.
  • Digital Interface: It offers a user-friendly SPI-compatible serial interface, which simplifies the integration with microcontrollers and digital signal processors.

Applications

  • Medical Imaging
  • High-Speed Data Acquisition
  • Instrumentation
  • Industrial Process Control
  • Aerospace and Defense Systems

The LTC2389CUK-18#PBF from Linear Technology is packaged in a compact, 48-lead plastic QFN package, which is RoHS compliant and designed for space-constrained applications. Its robust design ensures reliable performance even in harsh industrial environments. By providing high resolution and fast sampling rates, this ADC is an ideal choice for professionals who require precise signal conversion with minimal delay.

Integrating the LTC2389CUK-18#PBF into your system will not only enhance measurement accuracy but also contribute to the overall efficiency and responsiveness of your technology. With its advanced features and proven reliability, this ADC is a solid investment for any high-precision electronic application.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.4057 $93.4057
2+ $90.3926 $180.7852
3+ $87.3795 $262.1385
4+ $78.3402 $313.3608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess