EN
  • EN
  • DE

LTC2380IDE-24#PBF

Part No LTC2380IDE-24#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SAR 16DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Number of Bits 24
Sampling Rate (Per Second) 2M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.71V ~ 5.25V
Voltage - Supply, Digital 1.71V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Mounting Style SMD
Part Number Series LTC2380
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811385-LTC2380IDE-24#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2380IDE-24#PBF CAD Model

Description

LTC2380IDE-24#PBF - 24-Bit SAR ADC from Linear Technology

The LTC2380IDE-24#PBF is a high-performance, 24-bit, low-noise Successive Approximation Register (SAR) Analog-to-Digital Converter (ADC) from Linear Technology, now part of Analog Devices. This precision ADC is designed for a wide array of applications requiring high accuracy and low power consumption, such as medical instrumentation, seismic data acquisition, and industrial process control.

Featuring an impressive 24-bit resolution, the LTC2380IDE-24#PBF offers a high level of precision and a noise-free resolution that ensures the integrity of the analog signal is maintained during the conversion process. The device operates from a 2.5V to 5.5V supply, making it versatile for various system voltage levels. Its wide input range and programmable gain options enable it to interface with a variety of sensors directly.

The LTC2380IDE-24#PBF boasts an impressive sample rate of up to 2Msps, providing a good balance between high-speed operation and low power consumption. This allows for real-time data acquisition and processing in demanding applications. The device also features an internal oscillator, eliminating the need for external components and simplifying the design process.

With SPI-compatible serial interface, the LTC2380IDE-24#PBF ensures easy integration with most microcontrollers and digital systems. It also includes a digital filter that reduces the noise and improves the signal-to-noise ratio, which is critical for applications where signal integrity is paramount.

The LTC2380IDE-24#PBF comes in a compact 14-lead DFN package with enhanced thermal performance, making it suitable for space-constrained applications. Its lead-free and RoHS-compliant design aligns with modern environmental standards, ensuring that the product can be used in various global markets.

In summary, the LTC2380IDE-24#PBF from Linear Technology is a state-of-the-art ADC offering exceptional performance, high resolution, and low power consumption. It is an ideal choice for designers looking to enhance the precision and efficiency of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.5039 $79.5039
2+ $77.0194 $154.0388
3+ $74.5349 $223.6047
4+ $72.0504 $288.2016
5+ $64.5970 $322.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess