EN
  • EN
  • DE

LTC2378IDE-20#PBF

Part No LTC2378IDE-20#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT 1MSPS 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 20
Sampling Rate 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.375 V to 2.625 V
Digital Supply Voltage 2.375 V to 2.625 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-DFN (4x3)
Win Source Part Number 1061612-LTC2378IDE-20#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2378IDE-20#PBF CAD Model

Description

Product Overview: LTC2378IDE-20#PBF

The LTC2378IDE-20#PBF is a high-precision, low-noise, 20-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Linear Technology, designed to deliver exceptional performance for a wide range of applications requiring accurate data acquisition. This ADC features a unique design that combines a high level of accuracy with a fast conversion rate, making it an ideal choice for precision measurement, industrial control systems, medical instrumentation, and high-end data acquisition systems.

Key Features:

  • Resolution: The LTC2378IDE-20#PBF boasts a remarkable 20-bit resolution, providing fine detail in the digital representation of analog signals.
  • Precision: With its no missing codes at 20 bits and a very low integral nonlinearity (INL) error, this ADC ensures highly accurate measurements.
  • Low Noise: It features an exceptionally low noise floor, which enhances signal fidelity and allows for the detection of very small signal variations.
  • Sample Rate: The device supports a sample rate of up to 1Msps, which is suitable for many high-speed applications.
  • Power Efficiency: The LTC2378IDE-20#PBF operates with a low power consumption, making it an energy-efficient choice for battery-powered or power-sensitive applications.
  • Flexible Supply Voltage: It can operate with a supply voltage ranging from 2.5V to 5.25V, providing flexibility in system design.
  • Digital Interface: The ADC features a user-friendly SPI-compatible serial interface, which simplifies connectivity with microcontrollers and digital signal processors.

Applications:

The LTC2378IDE-20#PBF is versatile and can be used in a variety of applications including:

  • High-resolution imaging systems
  • Precision data acquisition
  • Medical monitoring devices
  • Seismic data analysis
  • Industrial process control
  • Instrumentation

With its combination of high resolution, low noise, and power efficiency, the LTC2378IDE-20#PBF from Linear Technology is a top-tier solution for professionals seeking a reliable and precise ADC component for their sophisticated electronic systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess