EN
  • EN
  • DE

LTC2377CMS-20#PBF

Part No LTC2377CMS-20#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT 500KSPS 16MSOP / 1-Channel Single ADC SAR 500ksps 20-bit Serial 16-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 20
Sampling Rate 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.375 V ~ 2.625 V
Voltage - Supply, Digital 2.375 V ~ 2.625 V
Operating Temperature Range 0°C ~ 70°C
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 782605-LTC2377CMS-20#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2377-20
Introduction Date May 28, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2377CMS-20#PBF CAD Model

Description

Linear Technology LTC2377CMS-20#PBF Precision ADC

The LTC2377CMS-20#PBF is a high-performance, 20-bit, low-noise Analog-to-Digital Converter (ADC) from Linear Technology, which is now part of Analog Devices. This precision ADC is designed for applications demanding the highest accuracy and low noise performance, such as medical imaging, high-speed data acquisition systems, industrial process control, and seismic monitoring.

Key Features

  • Resolution: 20-bit with no missing codes
  • Sample Rate: Up to 1Msps, providing the flexibility to cater to both high-speed and precision applications
  • Low Noise: Features a 104dB SNR (Signal-to-Noise Ratio) which ensures high precision in measurement
  • Power Efficiency: Offers a power dissipation of 21mW at 1Msps, making it suitable for power-sensitive applications
  • Input Range: ±VREF with a fully differential input range, where VREF ranges from 2.5V to 5.1V
  • Digital Interface: Flexible SPI-compatible serial interface that supports 1.8V, 2.5V, 3.3V, and 5V logic

Performance and Quality

The LTC2377CMS-20#PBF boasts a superior linearity with INL (Integral Non-Linearity) of ±2ppm maximum. Its exceptional performance is also characterized by its DNL (Differential Non-Linearity) of ±0.5ppm maximum. The device ensures that the integrity of the signal is preserved, making it ideal for precision measurements.

Design and Integration

Enclosed in a compact 16-lead MSOP package, the LTC2377CMS-20#PBF is designed for easy integration into a variety of circuit designs. Its small form factor is beneficial for space-constrained applications. Additionally, the ADC operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance across diverse environments.

Applications

Given its high precision and low noise characteristics, the LTC2377CMS-20#PBF is well-suited for a broad range of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • High-speed Data Acquisition
  • Industrial Process Control
  • Seismic Data Acquisition

In summary, the LTC2377CMS-20#PBF from Linear Technology is a state-of-the-art ADC offering exceptional performance for applications where precision data conversion is critical.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.6572 $79.6572
2+ $77.1679 $154.3358
3+ $74.6786 $224.0358
4+ $72.1893 $288.7572
5+ $64.7214 $323.6070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 623 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess