EN
  • EN
  • DE

LTC2351IUH-12#PBF

Part No LTC2351IUH-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 1.5MSPS 32-QFN / 6-Channel Single ADC 1.5Msps 12-bit Serial Automotive 32-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 1.5M
Number of Inputs 6
Input Type Differential, Pseudo-Differential
Data Interface SPI
Configuration S/H-MUX-ADC
Number of Converters 1
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 782577-LTC2351IUH-12#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2351
Introduction Date February 02, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2351IUH-12#PBF CAD Model

Description

Linear Technology LTC2351IUH-12#PBF Product Overview

The LTC2351IUH-12#PBF is a high-performance, 12-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices, designed to deliver precision and speed in a compact package. This product is tailored for advanced industrial, automotive, and communication systems where accurate digital representations of analog signals are crucial for system performance and reliability.

Key Features

  • Resolution: The LTC2351IUH-12#PBF boasts a 12-bit resolution, providing fine detail in the digital representation of analog inputs.
  • Sampling Rate: With a high-speed sampling rate, this ADC can handle fast analog signals, making it suitable for high-frequency applications.
  • Low Power Consumption: It is designed for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • Multiple Input Channels: This device offers multiple channels, allowing for simultaneous sampling of different analog signals, which is essential for multi-sensor systems.
  • Interface: The LTC2351IUH-12#PBF features a user-friendly digital interface that simplifies the integration with microcontrollers and digital signal processors.
  • Package: Housed in a compact QFN package, it minimizes the PCB footprint and is suitable for space-constrained applications.

Applications

The versatility of the LTC2351IUH-12#PBF enables it to serve a wide array of applications, including:

  • Data acquisition systems
  • Automotive electronics
  • Industrial control and automation
  • Medical equipment
  • Communication systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC2351IUH-12#PBF is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and consistent performance even in harsh environments.

Conclusion

The LTC2351IUH-12#PBF from Linear Technology is an exemplary ADC solution that combines precision, speed, and low-power operation. Its multiple input channels and high sampling rate make it an ideal choice for a broad range of demanding applications, where accuracy and efficiency are paramount.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2965 $60.5930
5+ $24.8586 $124.2930
7+ $24.0818 $168.5726
9+ $23.3050 $209.7450
12+ $22.5281 $270.3372
15+ $20.1977 $302.9655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess