EN
  • EN
  • DE

LTC2328CUFPBF

Part No LTC2328CUFPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072126-LTC2328CUFPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2328CUFPBF CAD Model

Description

Product Overview: LTC2328CUFPBF

The LTC2328CUFPBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. Designed for precision measurement applications, this ADC features a fast sampling rate and low noise level, making it an ideal choice for a wide range of data acquisition systems.

Key Features

  • Resolution: 16-bit performance provides high-resolution measurements, ensuring accurate representation of the input signal.
  • Sample Rate: Offers a maximum sample rate of up to 5Msps, enabling the capture of fast-changing signals without loss of information.
  • Input Type: The device supports differential inputs, which enhances noise rejection and improves the quality of the measurements.
  • Supply Voltage: Operates on a single 5V supply, simplifying power supply design.
  • No Missing Codes: Guarantees no missing codes over the full operating temperature range, ensuring reliable performance in all conditions.
  • Power Dissipation: Features low power dissipation, which is critical for thermal management in dense circuit designs.
  • Package: Comes in a compact QFN package, which is suitable for space-constrained applications.

Applications

The LTC2328CUFPBF is versatile and can be used in various applications, including:

  • Medical imaging systems
  • Test and measurement equipment
  • Industrial process control
  • Data acquisition systems
  • High-speed instrumentation

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LTC2328CUFPBF is no exception. It is built to meet high standards of reliability and performance, which is essential for professional and industrial environments where precision is critical.

Conclusion

In summary, the LTC2328CUFPBF from Linear Technology is a robust and precise ADC solution suitable for applications that demand accurate analog-to-digital conversions at high speeds. Its combination of resolution, speed, and low power consumption makes it a top choice for engineers and designers looking to enhance their data acquisition systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess