EN
  • EN
  • DE

LTC2313ITS8-14#TRPBF

Part No LTC2313ITS8-14#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 2.5MSPS TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 2.5M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2.7 V to 3.6 V, 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package TSOT-23-8
Win Source Part Number 1061547-LTC2313ITS8-14#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2313ITS8-14#TRPBF CAD Model

Description

LTC2313ITS8-14#TRPBF - A High-Performance ADC from Linear Technology

The LTC2313ITS8-14#TRPBF is a cutting-edge 14-bit Analog-to-Digital Converter (ADC) offered by Linear Technology, an industry leader in analog integrated circuits and power management. This high-performance ADC is designed for precision measurement applications that require both accuracy and speed, making it an ideal choice for a wide range of industrial, medical, and communication systems.

Encased in a compact TSOT-23 package, the LTC2313ITS8-14#TRPBF boasts a sampling rate of up to 4.5Msps (Mega samples per second), providing rapid data acquisition without compromising on resolution. This high-speed ADC operates on a single 2.7V to 5.25V supply, making it versatile for various systems with different power requirements.

One of the standout features of this ADC is its no latency operation, which ensures reliable and immediate data conversion, critical for real-time applications. Additionally, the LTC2313ITS8-14#TRPBF includes a flexible SPI-compatible serial interface, enabling seamless integration with a broad range of microcontrollers and digital processors.

The device also offers excellent AC performance with a Signal-to-Noise Ratio (SNR) of 73dB and Total Harmonic Distortion (THD) of -85dB, ensuring high fidelity in signal conversion. Its differential input range of ±VREF (with VREF ranging from 2.5V to 5.1V) provides designers with the flexibility to scale the input signal for optimal dynamic range.

For power-sensitive applications, the LTC2313ITS8-14#TRPBF includes a nap and sleep mode, which significantly reduce power consumption when the ADC is not in active conversion. This power efficiency, combined with its small footprint, makes the LTC2313ITS8-14#TRPBF an excellent choice for portable and battery-operated devices.

Linear Technology ensures that this product, like all their offerings, meets high standards of quality and reliability. The LTC2313ITS8-14#TRPBF is supplied in a RoHS-compliant, lead-free finish, adhering to environmental standards and allowing for global utilization in various applications.

In summary, the LTC2313ITS8-14#TRPBF from Linear Technology is a high-speed, high-precision ADC that offers a perfect blend of performance, power efficiency, and versatility, suitable for demanding applications that require top-notch data conversion accuracy.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0168 $86.0336
3+ $35.2959 $105.8877
5+ $34.1929 $170.9645
7+ $33.0899 $231.6293
8+ $31.9869 $255.8952
11+ $28.6779 $315.4569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,498 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess