EN
  • EN
  • DE

LTC2310CTS812TRPBF

Part No LTC2310CTS812TRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072118-LTC2310CTS812TRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2310CTS812TRPBF CAD Model

Description

The LTC2310CTS812TRPBF is a high-performance, 12-bit, 5Msps Successive Approximation Register (SAR) Analog-to-Digital Converter (ADC) from Linear Technology. This ADC is designed to deliver a perfect blend of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications, including medical imaging, industrial process control, and high-speed data acquisition systems.

One of the key features of the LTC2310CTS812TRPBF is its No Latency Delta-Sigma™ architecture, which ensures that there is no pipeline delay in the conversion process. This makes the ADC suitable for multiplexed applications that require data from multiple channels to be converted in quick succession without any delay.

The device operates from a single 2.5V to 5.25V supply and includes an internal reference and reference buffer, which simplifies the design process by reducing the number of external components required. The LTC2310CTS812TRPBF also features a flexible SPI-compatible serial interface, enabling it to communicate with a wide range of microcontrollers and digital signal processors.

With its high level of integration and performance, the LTC2310CTS812TRPBF provides a compact and efficient solution for systems where space is at a premium. The device is available in a small, RoHS-compliant, 16-lead plastic TSOT-23 package, which is suitable for space-constrained applications.

In terms of power consumption, the LTC2310CTS812TRPBF is designed for low-power operation, consuming only 35mW at the full 5Msps sample rate. This low power consumption, combined with power-down modes, makes it an excellent choice for battery-powered or power-sensitive applications.

Overall, the LTC2310CTS812TRPBF from Linear Technology is a robust and reliable ADC that offers excellent performance for a variety of demanding applications. Its high-speed operation, combined with low power consumption and a small footprint, makes it a versatile solution for designers looking to improve the accuracy and efficiency of their data conversion processes.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess