EN
  • EN
  • DE

LTC2287CUP#TRPBF

Part No LTC2287CUP#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 10BIT 40MSPS 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 40M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.4 V
Digital Supply Voltage 2.7 V to 3.4 V
Features Simultaneous Sampling
Temperature Range - Operating 0°C to 70°C
Case / Package 64-QFN (9x9)
Win Source Part Number 135294-LTC2287CUP#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2287CUP#TRPBF CAD Model

Description

Product Overview: LTC2287CUP#TRPBF

The LTC2287CUP#TRPBF is a high-performance, dual 10-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver exceptional accuracy and speed for demanding applications. This integrated circuit is well-suited for a wide array of uses, including wireless communications, imaging systems, and industrial data acquisition, where precise digital representation of analog signals is critical.

Key Features

  • Resolution: The LTC2287CUP#TRPBF features a 10-bit resolution, providing fine granularity for analog signal conversion which ensures a high level of detail in the digital output.
  • Sampling Rate: With a maximum sampling rate of up to 105Msps (Mega samples per second), this ADC is capable of converting high-frequency analog signals without losing fidelity, making it ideal for high-speed signal processing tasks.
  • Dual ADC Channels: The dual-channel design allows for simultaneous sampling of two analog inputs. This is particularly useful in applications where phase matching between channels is necessary, such as in I/Q demodulation schemes.
  • Low Power Consumption: The device is engineered for efficiency, consuming low power which is critical for portable and battery-operated devices, ensuring longer operational life without sacrificing performance.
  • Easy Integration: The LTC2287CUP#TRPBF comes in a compact QFN package, making it easy to integrate into various circuit designs without requiring a significant amount of board space.

Performance and Reliability

The LTC2287CUP#TRPBF is built to deliver reliable performance under a range of operating conditions. Its robust design ensures that it maintains its precision across variations in temperature and supply voltage, which is vital for applications that demand consistent operation in challenging environments.

Applications

This ADC's versatile features make it an excellent choice for a multitude of applications, including:

  • Wireless communication systems
  • Medical imaging equipment
  • Test and measurement instruments
  • Radar and satellite communication systems
  • Industrial control and automation

With the LTC2287CUP#TRPBF, Linear Technology provides a solution that meets the needs of advanced digital systems requiring high-speed, precise analog-to-digital conversion. Its robustness, combined with high-speed performance, ensures that it can be the backbone of many modern electronic systems.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess