EN
  • EN
  • DE

LTC2378CMS-20#TRPBF

Part No LTC2378CMS-20#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT SAR 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Number of Bits 20
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-TFSOP
Supplier Device Package 16-MSOP
Mounting Style SMD
Part Number Series LTC2378
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811184-LTC2378CMS-20#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2378CMS-20#TRPBF CAD Model

Description

The LTC2378CMS-20#TRPBF is a cutting-edge 20-bit, 1Msps successive approximation register (SAR) analog-to-digital converter (ADC) from Linear Technology, a brand of Analog Devices. This high-precision ADC offers an impressive combination of speed and resolution, making it an ideal choice for a wide range of applications including medical imaging, high-speed data acquisition, and industrial automation.

Key Features:

  • High Resolution: With a 20-bit output, the LTC2378CMS-20#TRPBF ensures exceptional resolution, enabling it to detect very small changes in input signals.
  • Fast Sampling Rate: The device's 1Msps sampling rate provides the ability to capture fast-changing signals without sacrificing accuracy.
  • Low Noise Performance: Designed with Linear Technology's proprietary noise reduction techniques, this ADC boasts an ultra-low noise floor, enhancing signal fidelity.
  • Power Efficiency: Despite its high performance, the LTC2378CMS-20#TRPBF is power-efficient, making it suitable for battery-powered devices and energy-sensitive applications.
  • Flexible Supply Voltage: It operates with a 2.5V to 5.25V supply, providing design flexibility for various system voltage requirements.
  • No Latency Operation: The SAR architecture ensures no pipeline delays, making it ideal for multiplexed applications that require deterministic response times.

Package and Reliability:

The LTC2378CMS-20#TRPBF comes in a compact MSOP-16 package, which is suitable for space-constrained applications. The device is also available in a tape and reel package (denoted by the #TRPBF suffix), facilitating automated manufacturing processes.

Applications:

This ADC is versatile and can be employed in numerous applications where precision data conversion is critical. Some of the common applications include:

  • Medical Imaging Systems
  • High-Speed Data Acquisition Systems
  • Instrumentation and Control Systems
  • Industrial Process Control
  • Automated Test Equipment

Overall, the LTC2378CMS-20#TRPBF represents a blend of high precision, speed, and power efficiency, making it a top choice for designers looking for a reliable ADC solution to meet their stringent requirements.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess