Introducing the LTC2274IUJ#TRPBF ADC from Linear Technology
The LTC2274IUJ#TRPBF is a cutting-edge analog-to-digital converter (ADC) produced by Linear Technology, a brand renowned for its high-performance semiconductor products. This particular model is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of demanding applications, including medical imaging, communications systems, and industrial data acquisition.
Key Features:
- Resolution: The LTC2274IUJ#TRPBF offers a high resolution of 16 bits, ensuring precise digital representation of analog signals.
- Sampling Rate: With a fast sampling rate of up to 105Msps (mega samples per second), it is well-suited for capturing high-frequency signals without compromising on data integrity.
- Low Power Consumption: Despite its high performance, this ADC is designed for power efficiency, with a low power consumption that enhances its suitability for portable and battery-operated devices.
- Input Range: The device features a 2.25V P-P differential input range, providing flexibility in interfacing with various signal sources.
- No Missing Codes: Guaranteed no missing codes over temperature, the LTC2274IUJ#TRPBF ensures reliable and consistent performance.
- Output Format: The ADC supports user-selectable output formats, including 2's complement and offset binary, allowing easy integration with digital signal processors (DSPs) and microcontrollers.
- Package: It comes in a compact 40-lead QFN (7mm x 7mm) package, which is ideal for space-constrained applications.
Advanced Functionalities:
The LTC2274IUJ#TRPBF also incorporates several advanced features that enhance its performance further:
- Digital Output Randomizer: This feature reduces the noise when interfacing with digital filters.
- Alternate Bit Polarity Mode: It minimizes the digital feedback to the analog input, thereby lowering the overall noise floor.
- Internal dither: The ADC employs internal dithering to improve its Spurious-Free Dynamic Range (SFDR) for small signal levels.
Overall, the LTC2274IUJ#TRPBF from Linear Technology represents a harmonious blend of high-speed, precision, and power efficiency, packaged in a compact form factor. Whether for industrial, communication, or medical applications, this ADC sets a high standard for performance and reliability.