EN
  • EN
  • DE

LTC2272CUJ#TRPBF

Part No LTC2272CUJ#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 65MSPS 40-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 65M
Number of Inputs 1
Input Type Differential
Data Interface JESD204
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.135 V to 3.465 V
Digital Supply Voltage 3.135 V to 3.465 V
Features PGA
Temperature Range - Operating 0°C to 70°C
Case / Package 40-QFN (6x6)
Win Source Part Number 96587-LTC2272CUJ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2272CUJ#TRPBF CAD Model

Description

Linear Technology's LTC2272CUJ#TRPBF: A High-Performance ADC Solution

The LTC2272CUJ#TRPBF is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, renowned for its precision and performance in demanding applications. Designed for a wide range of uses, including medical imaging, communications systems, and industrial data acquisition, this 16-bit ADC exemplifies the quality and reliability that professionals expect from Linear Technology products.

At the heart of the LTC2272CUJ#TRPBF's capabilities is its impressive sampling rate of up to 105Msps, which allows the capture of high-frequency signals with great fidelity. This high-speed sampling, combined with a 16-bit resolution, ensures that the digital representation of the analog input is both accurate and detailed, making it ideal for high-precision measurements and critical data analysis.

The device operates within a single 1.8V supply, which helps to minimize power consumption—an essential feature for portable and battery-powered applications. Furthermore, its power efficiency does not come at the expense of performance; the LTC2272CUJ#TRPBF boasts an SNR (Signal-to-Noise Ratio) of 77.1dB and an SFDR (Spurious-Free Dynamic Range) of 90dB, ensuring clean and reliable signal conversion even in the presence of noise and interference.

The LTC2272CUJ#TRPBF is housed in a compact 40-pin QFN package, which is both space-saving and conducive to efficient thermal management. The device also features a user-friendly SPI-compatible serial interface, making it straightforward to integrate into existing systems. Additionally, it supports the use of an external reference, giving designers flexibility in setting the full-scale range of the ADC to suit their specific requirements.

Linear Technology's commitment to quality is evident in the LTC2272CUJ#TRPBF's robust design, which includes built-in error correction circuits that ensure stable performance over its entire operating temperature range. With these features, the LTC2272CUJ#TRPBF stands out as a versatile and reliable ADC choice for engineers and designers looking to push the boundaries of precision and speed in their digital conversion tasks.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess