EN
  • EN
  • DE

LTC2263IUJ-12#PBF

Part No LTC2263IUJ-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SER/PAR 25M 40-QFN / 2-Channel Dual ADC Pipelined 25Msps 12-bit Serial LVDS 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 25M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782500-LTC2263IUJ-12#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2263
Introduction Date January 06, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2263IUJ-12#PBF CAD Model

Description

The LTC2263IUJ-12#PBF is a high-performance, low-power dual 12-bit Analog-to-Digital Converter (ADC) from Linear Technology, now part of Analog Devices. It is designed to offer excellent dynamic performance while consuming minimal power, making it an ideal choice for a wide range of applications, including communications systems, medical imaging, and industrial instrumentation.

Key Features

  • Resolution: 12-bit resolution provides a fine level of detail in signal conversion, which is essential for high precision applications.
  • Sampling Rate: With a maximum sampling rate of 125Msps (Mega samples per second), this ADC is capable of converting analog signals with high frequency components, suitable for high-speed signal processing tasks.
  • Dual ADC Channels: The dual-channel configuration allows for simultaneous sampling of two analog signals, which is beneficial for complex signal processing tasks or systems that require redundancy.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC2263IUJ-12#PBF consumes only 149mW per channel at the full 125Msps, reducing the thermal footprint and power budget of the system.
  • Flexible Input Range: The input range can be adjusted, allowing the ADC to interface with a variety of signal levels for different applications.
  • Serial LVDS Outputs: The use of Low Voltage Differential Signaling (LVDS) for output reduces the number of data I/O lines required and minimizes noise, which is critical for maintaining signal integrity in noisy environments.
  • Small Form Factor: Housed in a compact 40-lead QFN package, the LTC2263IUJ-12#PBF is designed to fit into space-constrained applications without sacrificing performance.

Applications

The LTC2263IUJ-12#PBF is versatile and can be used in various applications, including:

  • Wireless and Wired Broadband Communications
  • Radar and Satellite Subsystems
  • Medical Imaging Systems
  • Industrial Instrumentation
  • Data Acquisition Systems

Overall, the LTC2263IUJ-12#PBF is a robust and reliable component that provides high-speed, accurate digital conversion with the added benefit of dual-channel capability and low power operation, making it an excellent choice for designers looking to optimize their high-performance systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess