Microchip Technology's PIC12CE519-04I/P Microcontroller
The PIC12CE519-04I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design and feature-rich capabilities. This 8-bit microcontroller, encapsulated in a DIP-8 package, is designed to cater to a wide range of applications, particularly those requiring a small form factor and low power consumption.
Key Features:
- CPU: The PIC12CE519-04I/P is based on an 8-bit architecture, making it ideal for handling simple control tasks and operations.
- Operating Speed: It operates at a maximum speed of 4 MHz, providing a balanced trade-off between power consumption and processing speed.
- Program Memory: It comes with 1.5 KB of on-board EPROM, allowing for robust program storage and execution.
- Data Memory: The MCU features 41 bytes of RAM, sufficient for basic data manipulation and storage.
- I/O Pins: It has 6 general-purpose I/O pins that can be configured for various input/output tasks, enhancing the MCU's adaptability to different application needs.
- Timers: An integrated 8-bit timer helps in managing time-related functions and events within the application.
- Operating Voltage: The device supports an operating voltage range from 3.0V to 5.5V, making it versatile for both 3.3V and 5V logic level circuits.
- Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance in harsh environments.
- Packaging: The PIC12CE519-04I/P is available in a plastic DIP (Dual In-line Package), which is widely used and easy to handle for prototyping and small-scale production.
Applications:
The PIC12CE519-04I/P is suited for a variety of applications that require a small, low-power MCU. These include, but are not limited to, custom logic controllers, consumer electronics, automotive modules, security systems, and small-scale robotics. Its programmability and flexibility make it a go-to choice for designers and hobbyists looking to implement a reliable microcontroller into their projects.
Overall, the PIC12CE519-04I/P from Microchip Technology stands out as a compact, efficient, and versatile microcontroller solution that delivers performance and durability in a wide array of electronic applications.