EN
  • EN
  • DE

LTC2263CUJ-14#TRPBF

Part No LTC2263CUJ-14#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SER/PAR 25M 40-QFN / 2-Channel Dual ADC Pipelined 25Msps 14-bit Serial LVDS 40-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 14
Sampling Rate 25M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782499-LTC2263CUJ-14#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2263
Introduction Date January 19, 2010
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2263CUJ-14#TRPBF CAD Model

Description

LTC2263CUJ-14#TRPBF Product Overview

The LTC2263CUJ-14#TRPBF is a high-performance, 14-bit, 125Msps analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices, renowned for its precision and innovative semiconductor solutions. This cutting-edge ADC is specifically engineered for applications that demand high speed and accuracy, such as medical imaging, communications systems, and industrial data acquisition.

Key Features and Benefits

  • High-Speed Performance: With a sampling rate of 125Msps (mega samples per second), the LTC2263CUJ-14#TRPBF ensures rapid data acquisition, making it ideal for high-bandwidth applications.
  • High Resolution: The 14-bit resolution of this ADC offers fine quantization, which translates to high-fidelity signal representation, crucial for sensitive applications like medical imaging.
  • Low Noise: It features an outstanding signal-to-noise ratio (SNR), minimizing the amount of unwanted noise in signal conversion, leading to cleaner and more accurate data.
  • Power Efficiency: Designed with power efficiency in mind, this device consumes a minimal amount of power, which is beneficial for portable and battery-operated equipment.
  • Digital Outputs: The LTC2263CUJ-14#TRPBF provides CMOS or LVDS digital outputs, offering flexibility in interfacing with a variety of digital systems.
  • Small Package: Housed in a compact 40-lead QFN package, this ADC saves valuable board space and is suitable for space-constrained applications.

Applications

  • Medical Imaging Systems
  • Communications Infrastructure
  • Test and Measurement Equipment
  • Industrial Data Acquisition
  • Radar and Satellite Antenna Systems

In summary, the LTC2263CUJ-14#TRPBF from Linear Technology is a state-of-the-art ADC that combines high-speed, high-resolution data conversion with low power consumption and a small footprint. Whether it's for advanced medical imaging or high-speed communication systems, this ADC delivers the performance and reliability expected from a leader in high-performance analog integrated circuits.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess