EN
  • EN
  • DE

LTC2259IUJ-16#PBF

Part No LTC2259IUJ-16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 80MSPS 40QFN / 1-Channel Single ADC Pipelined 80Msps 16-bit Parallel 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782495-LTC2259IUJ-16#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2259
Introduction Date February 26, 2010
ECCN 3A001.a.5.a.5
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2259IUJ-16#PBF CAD Model

Description

Product Overview: LTC2259IUJ-16#PBF

The LTC2259IUJ-16#PBF is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. This cutting-edge ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications that require precise signal processing, such as medical imaging, test equipment, and communication systems.

Key Features

  • Resolution: The LTC2259IUJ-16#PBF offers a 16-bit resolution, providing high precision for demanding applications that require detailed signal representation.
  • Sampling Rate: With a fast sampling rate of up to 25Msps (mega samples per second), this ADC can handle high-speed signals without compromising data integrity.
  • Low Power Consumption: The device is engineered for power efficiency, which is critical for portable and battery-powered applications. It operates on a single 1.8V supply, minimizing power usage and heat generation.
  • Input Range: The flexible input range allows for easy interfacing with a variety of signal sources, providing versatility across different use cases.
  • Output Interface: It features a CMOS or LVDS output interface, which ensures compatibility with most digital systems and simplifies the design of data acquisition systems.
  • Package: The LTC2259IUJ-16#PBF is available in a compact 40-lead QFN package, which is suitable for space-constrained applications.

Performance and Reliability

Linear Technology is renowned for producing high-quality components that deliver reliable performance, and the LTC2259IUJ-16#PBF is no exception. It boasts a Signal-to-Noise Ratio (SNR) that ensures clear signal capture with minimal noise, enhancing the overall accuracy of the system. Additionally, the ADC's Total Harmonic Distortion (THD) is kept to a minimum, preserving the integrity of the original signal.

Applications

The versatility and high-performance characteristics of the LTC2259IUJ-16#PBF make it well-suited for a variety of applications, including:

  • Medical Imaging Systems
  • Professional Test and Measurement Equipment
  • High-speed Data Acquisition Systems
  • Communications Infrastructure
  • Instrumentation

With its combination of speed, precision, and low power consumption, the LTC2259IUJ-16#PBF from Linear Technology provides a robust solution for advanced digital data conversion needs.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess