The LTC2246IUH#PBF is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. It delivers a sample rate of up to 80 million samples per second (Msps), making it an ideal choice for demanding applications that require high data acquisition speeds and precision.
Key Features
- Resolution: 14-bit ADC, providing high precision data conversion.
- Sampling Rate: Fast sampling rate of up to 80Msps, suitable for high-speed signal processing.
- Power Efficiency: Operates on a 1.8V supply, with a power consumption of only 90mW at the full 80Msps rate, optimizing power efficiency in portable and power-sensitive applications.
- Input Range: Differential input range of 2Vpp, allowing for a wide range of signal amplitudes to be accurately digitized.
- No Missing Codes: Guaranteed no missing codes over the full operating temperature range.
- Package: Comes in a compact 32-lead (5mm × 5mm) QFN package, ideal for space-constrained applications.
- Interface: Features a flexible digital output interface, which can be configured as either CMOS or LVDS to match system requirements.
Applications
The LTC2246IUH#PBF is versatile and can be used in a variety of applications, including:
- Medical Imaging Systems
- Telecommunications
- Radar and Satellite Communications
- Digital Oscilloscopes
- Test and Measurement Equipment
Reliability and Quality
Linear Technology's commitment to high-quality and reliable products is evident in the LTC2246IUH#PBF. It is designed to meet the stringent requirements of industrial and commercial applications. Each unit is rigorously tested to ensure performance standards are met, providing designers with confidence in their system's data integrity and operational longevity.