EN
  • EN
  • DE

LTC2242CUP-12#TRPBF

Part No LTC2242CUP-12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 250MSPS 64-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 250M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.375 V to 2.625 V
Digital Supply Voltage 2.375 V to 2.625 V
Temperature Range - Operating 0°C to 70°C
Case / Package 64-QFN (9x9)
Win Source Part Number 144260-LTC2242CUP-12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2242CUP-12#TRPBF CAD Model

Description

LTC2242CUP-12#TRPBF - High-Speed ADC from Linear Technology

The LTC2242CUP-12#TRPBF is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed for applications that demand high speed and precision. This ADC is capable of converting analog signals to 12-bit digital data at a sampling rate of up to 250Msps (Mega samples per second), ensuring that it captures even the fastest signal transients with high fidelity.

Key Features

  • Resolution: 12 bits, providing fine detail in the digital representation of the analog signal.
  • Sampling Rate: Up to 250Msps, ideal for high-speed data acquisition and signal processing applications.
  • Input Range: The ADC features a 1Vp-p input range, allowing it to handle a wide variety of signal levels.
  • Power Consumption: With a low power consumption design, this ADC is suitable for power-sensitive applications.
  • Output Format: The digital output is provided in LVDS (Low-Voltage Differential Signaling) format, which minimizes noise and allows for high-speed data transmission.
  • Package: The device comes in a compact QFN-64 package, making it easy to integrate into space-constrained designs.

Applications

The LTC2242CUP-12#TRPBF is versatile and can be used in a variety of high-speed data acquisition systems. It is particularly well-suited for:

  • Telecommunications
  • Medical imaging systems
  • Radar and satellite communication systems
  • Digital oscilloscopes
  • Test and measurement equipment

Quality and Reliability

Linear Technology, known for its commitment to quality, has designed the LTC2242CUP-12#TRPBF to meet the stringent requirements of industrial and commercial applications. The device is available in tape and reel packaging, making it ideal for high-volume production. Its reliability and performance are assured, providing engineers with confidence in their designs.

Conclusion

In summary, the LTC2242CUP-12#TRPBF is a high-performance ADC that offers excellent speed and precision. With its robust feature set and versatile application range, it represents a smart choice for designers looking to push the boundaries of high-speed digital data acquisition.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.6495 $97.6495
2+ $94.5980 $189.1960
3+ $91.5465 $274.6395
4+ $88.4949 $353.9796
5+ $79.3404 $396.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess