EN
  • EN
  • DE

LTC2225CUH#TRPBF

Part No LTC2225CUH#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 10MSPS 3V 32-QFN / 1-Channel Single ADC Pipelined 10Msps 12-bit Parallel 32-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 10M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.4 V
Voltage - Supply, Digital 2.7 V ~ 3.4 V
Operating Temperature Range 0°C ~ 70°C
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 782433-LTC2225CUH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2225
Introduction Date October 07, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2225CUH#TRPBF CAD Model

Description

Linear Technology LTC2225CUH#TRPBF High-Speed ADC

The LTC2225CUH#TRPBF is a high-performance 12-bit, 25Msps Analog-to-Digital Converter (ADC) designed by Linear Technology, a company known for its precision analog technology. This ADC is part of a family of high-speed sampling converters that combine exceptional linearity with high sample rates, making them an ideal choice for a wide range of applications, including medical imaging, communications systems, and digital signal processing.

Encased in a compact QFN-32 package, the LTC2225CUH#TRPBF is designed to operate over the industrial temperature range, ensuring reliability and stability in challenging environments. The product is also available in tape and reel packaging, denoted by the '#TRPBF' suffix, which facilitates automated manufacturing processes.

One of the key features of this ADC is its high sample rate of 25Msps, which allows it to accurately digitize high-frequency signals. The 12-bit resolution ensures that the digital output closely represents the analog input with high fidelity, capturing even the subtle nuances of the original signal. This balance of speed and precision makes the LTC2225CUH#TRPBF a versatile component for precision data acquisition systems.

The device boasts a differential input range of ±1V and includes features such as a shutdown mode that reduces power consumption when the ADC is not in use. This power efficiency is critical for battery-powered and energy-sensitive applications. Furthermore, the ADC provides a parallel LVDS (Low Voltage Differential Signaling) output, which minimizes noise and allows for high-speed data transfers.

Linear Technology's LTC2225CUH#TRPBF ADC also features No Latency Operation™, which ensures that there is no pipeline delay in the conversion process. This characteristic is especially advantageous in control loop applications where timely data processing is crucial.

In conclusion, the LTC2225CUH#TRPBF from Linear Technology is a robust and high-speed ADC solution that combines speed, precision, and power efficiency. Its advanced features and performance make it a top choice for engineers and designers looking to enhance the capabilities of their high-speed signal processing systems.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess