EN
  • EN
  • DE

LTC2224IUK#TRPBF

Part No LTC2224IUK#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 135MSPS SAMPL 48QFN / 1-Channel Single ADC Pipelined 135Msps 12-bit Parallel 48-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 135M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.1 V ~ 3.5 V
Voltage - Supply, Digital 3.1 V ~ 3.5 V
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782431-LTC2224IUK#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2224
Introduction Date August 24, 2004
ECCN 3A991.c.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2224IUK#TRPBF CAD Model

Description

Linear Technology's LTC2224IUK#TRPBF: A High-Performance ADC

The LTC2224IUK#TRPBF is a state-of-the-art analog-to-digital converter (ADC) from Linear Technology, designed for applications that demand high-speed and high-precision data conversion. This product is a part of Linear Technology's extensive ADC portfolio and is well-suited for complex systems that require reliable and accurate digital representation of analog signals.

Key Features

  • High-Speed Performance: The LTC2224IUK#TRPBF boasts a sampling rate of up to 25Msps (Mega samples per second), which allows it to handle high-frequency signals without compromising the integrity of the data.
  • Resolution: With a 12-bit resolution, this ADC provides a fine level of detail in the digital output, making it ideal for precision measurements in scientific and industrial instruments.
  • Low Noise: The device has been engineered to have low noise characteristics, ensuring that the digital output is not only fast and accurate but also clear of unwanted artifacts that could affect the quality of the signal.
  • Power Efficiency: Despite its high-speed capabilities, the LTC2224IUK#TRPBF is designed to be power-efficient, which is critical for battery-powered devices and for reducing heat generation in high-performance systems.
  • Industrial Temperature Range: It operates within an industrial temperature range, making it suitable for harsh environments and demanding applications.
  • QFN Packaging: The product comes in a compact 48-pin QFN package, which saves space on the circuit board and is suitable for dense electronic assemblies.

Applications

The LTC2224IUK#TRPBF is versatile and can be used in a variety of applications, including:

  • Medical imaging systems
  • Telecommunications
  • Data acquisition systems
  • Radar and satellite communication systems
  • Industrial process control

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2224IUK#TRPBF is no exception. It is built to meet high standards of reliability and performance, ensuring that it can be integrated into critical systems with confidence. The part number ending with 'TRPBF' indicates that the product is provided in tape and reel packaging, which is suitable for automated assembly processes, and that it is lead-free and RoHS compliant.

For engineers and designers looking for a high-speed, high-resolution ADC that does not compromise on power efficiency or accuracy, the LTC2224IUK#TRPBF from Linear Technology is an excellent choice.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess