EN
  • EN
  • DE

LTC2222CUK-11

Part No LTC2222CUK-11
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 11-Bit, 105Msps ADC | IC ADC 12BIT PIPELINED 48QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 105M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3.1V ~ 3.5V
Supply Voltage , Digital 3.1V ~ 3.5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1208298-LTC2222CUK-11
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2222CUK-11 CAD Model

Description

LTC2222CUK-11: High-Speed 12-Bit ADC from Linear Technology

The LTC2222CUK-11 is a cutting-edge analog-to-digital converter (ADC) developed by Linear Technology, which is renowned for its high-speed data acquisition and precision conversion capabilities. This particular model is a 12-bit ADC that delivers a remarkable sample rate of up to 250Msps, making it an ideal choice for demanding applications that require rapid and accurate digitalization of analog signals.

Key Features:

  • Resolution: 12-bit performance provides fine detail in signal representation, ensuring that even subtle variations in the input are captured with high fidelity.
  • Sample Rate: With a maximum sample rate of 250Msps, the LTC2222CUK-11 is well-suited for high-speed applications such as medical imaging, radar systems, and communication infrastructure.
  • Input Range: The ADC features a flexible input range that can be adjusted to accommodate various signal amplitudes, enhancing its versatility across different use cases.
  • Low Power Consumption: Despite its high performance, the LTC2222CUK-11 is designed for efficiency, with low power consumption that minimizes heat generation and eases thermal management challenges.
  • Output Format: It supports user-selectable output formats, including both CMOS and LVDS, providing compatibility with a wide range of digital systems.
  • No Missing Codes: The device guarantees no missing codes over the entire operating temperature range, ensuring reliable performance under varying conditions.
  • Packaging: The LTC2222CUK-11 comes in a compact 7mm x 7mm QFN package, which is conducive to space-constrained designs.

Applications:

The versatility and high-speed nature of the LTC2222CUK-11 make it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Telecommunications (e.g., base station systems, point-to-point communication links)
  • Professional video equipment
  • Test and measurement instrumentation
  • Aerospace and defense electronics (e.g., radar and satellite systems)
  • Medical imaging devices

In summary, the LTC2222CUK-11 from Linear Technology is a robust, high-speed ADC that offers exceptional performance for applications that demand quick and accurate analog-to-digital conversion. Its combination of speed, precision, and low power consumption makes it a top-tier choice for engineers and designers in a wide range of industries.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess