EN
  • EN
  • DE

LTC2217IUP

Part No LTC2217IUP
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 105Msps Low Noise ADC | IC ADC 16BIT PIPELINED 64QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Resolution 16
Sampling Rate (Per Second) 105M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3.135V ~ 3.465V
Supply Voltage , Digital 3.135V ~ 3.465V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1208294-LTC2217IUP
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Wireless, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian LTC2217IUP CAD Model

Description

LTC2217IUP is a 16-bit, 105Msps, low-noise analog-to-digital converter (ADC) from Linear Technology. It is designed to digitize high-frequency, wide-dynamic-range signals with input frequencies up to 400MHz. The LTC2217IUP is ideal for demanding communications applications, such as radio-frequency (RF) receivers, microwave links, and test and measurement equipment.

The LTC2217IUP has a number of features that make it ideal for high-performance applications, including:

  • Low noise: The LTC2217IUP has a noise floor of 81.3dBFS, which is one of the lowest of any ADC on the market. This makes it ideal for applications where high signal-to-noise ratio (SNR) is critical.
  • High spurious-free dynamic range (SFDR): The LTC2217IUP has an SFDR of 100dB, which means that it can accurately distinguish between signals that are very close in frequency. This is important for applications where the ADC is digitizing multiple signals at the same time.
  • Ultra-low jitter: The LTC2217IUP has a jitter of 85fsRMS, which is one of the lowest of any ADC on the market. This makes it ideal for applications where precise timing is critical.
  • High accuracy: The LTC2217IUP has a maximum integral nonlinearity (INL) of ±3.5LSB and a maximum differential nonlinearity (DNL) of ±1LSB. This ensures that the ADC will accurately digitize the input signal.

The LTC2217IUP is also a very versatile ADC. It has a number of features that make it easy to use, including:

  • Differential or single-ended input: The LTC2217IUP can accept either differential or single-ended input signals. This makes it compatible with a wide range of signal sources.
  • Differential or single-ended output: The LTC2217IUP can output either differential LVDS or single-ended CMOS signals. This makes it compatible with a wide range of digital signal processing (DSP) devices.
  • Programmable output swing: The CMOS output swing of the LTC2217IUP can be programmed from 0.5V to 3.6V. This allows the ADC to be interfaced with a wide range of DSP devices.

The LTC2217IUP is a high-performance, versatile ADC that is ideal for demanding communications applications. It offers a number of features that make it easy to use, including differential or single-ended input, differential or single-ended output, and programmable output swing.

Here are some specific examples of applications where the LTC2217IUP can be used:

  • RF receivers: The LTC2217IUP can be used to digitize the output signal of an RF receiver. This allows the receiver to achieve a high SNR and SFDR.
  • Microwave links: The LTC2217IUP can be used to digitize the signal transmitted over a microwave link. This allows the link to achieve a high SNR and SFDR.
  • Test and measurement equipment: The LTC2217IUP can be used in test and measurement equipment to digitize high-frequency signals. This allows the equipment to accurately measure the frequency, amplitude, and phase of the signal.

The LTC2217IUP is a powerful and versatile ADC that is ideal for a wide range of demanding applications.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $287.1001 $287.1001
2+ $257.4001 $514.8002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 246 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess