Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Resolution 16
Sampling Rate (Per Second) 130M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3.135V ~ 3.465V
Supply Voltage , Digital 3.135V ~ 3.465V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Mounting Style SMD
Family Part Number LTC2208
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 710948-LTC2208IUP#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2208IUP#TRPBF CAD Model

Description

Linear Technology LTC2208IUP#TRPBF High-Speed ADC

The LTC2208IUP#TRPBF is a cutting-edge, high-performance 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, now part of Analog Devices, designed to cater to the demanding requirements of high-speed signal processing applications. This ADC is capable of converting analog signals to digital at a sample rate of up to 130Msps (Mega samples per second), making it an ideal choice for a wide range of applications, including communications systems, medical imaging, and instrumentation.

At the core of the LTC2208IUP#TRPBF is its ability to deliver exceptional accuracy and noise performance. This is achieved through its advanced design, which includes a differential input that provides a high level of common-mode noise rejection and a wide input bandwidth. The ADC features a Signal-to-Noise Ratio (SNR) of 76.4dB and a Spurious-Free Dynamic Range (SFDR) of 90dB, ensuring that the digital output accurately represents the original analog signal with minimal distortion or interference.

The device operates over an industrial temperature range of -40°C to 85°C, making it suitable for use in harsh environments. The LTC2208IUP#TRPBF comes in a compact QFN (Quad-Flat No-leads) package, which allows for efficient space utilization on printed circuit boards. This ADC also supports a 1.8V to 3.3V supply voltage range, providing flexibility in system power design.

With its digital output in LVDS (Low-Voltage Differential Signaling) format, the LTC2208IUP#TRPBF ensures reliable data transmission with reduced electromagnetic interference, which is crucial for maintaining signal integrity in noisy environments. Additionally, the ADC includes features such as a shutdown mode that reduces power consumption when the device is not in active use, making it an energy-efficient choice for power-sensitive applications.

In summary, the LTC2208IUP#TRPBF from Linear Technology is a robust, high-speed ADC that combines precision, performance, and versatility. Its advanced features and design make it a valuable component for engineers looking to enhance the capabilities of their digital signal processing systems.

You May Also Be Interested in

National Semiconductor (TI)
IC ADC 8BIT PIPELINED 128HLQFP
Lowest to $265.1039
ECAD model for ADC081000CIYB/NOPB
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
ECAD model for MAX11636EEE+
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
ECAD model for ISL26321FBZ-T7A
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26710IRTZ-T7A
National Semiconductor (TI)
ADC, SUCCESSIVE APPROXIMATION, 1
Need more? Email Us
ECAD model for ADC101S051CISD/NOPB
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $52.1553
ECAD model for MAX1149BEUP+
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
ECAD model for HI3-7151J-5
Harris Corporation
14-BIT, 5 MSPS A/D CONVERTER
Need more? Email Us
ECAD model for HI5905IN
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $17.9284
ECAD model for AD7366BRUZ-500RL7

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.5882 $85.5882
2+ $82.9135 $165.8270
3+ $80.2388 $240.7164
4+ $77.5643 $310.2572
5+ $69.5404 $347.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,120 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention