EN
  • EN
  • DE

LTC2170CUKG-14#TRPBF

Part No LTC2170CUKG-14#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SER/PAR 40M 52-QFN / 4-Channel Quad ADC 25Msps 14-bit Parallel/Serial (SPI)/LVDS Automotive 52-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 14
Sampling Rate 25M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 4
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 52-WFQFN Exposed Pad
Manufacturer Package 52-QFN (7x8)
Win Source Part Number 782375-LTC2170CUKG-14#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2170
Introduction Date January 05, 2010
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2170CUKG-14#TRPBF CAD Model

Description

LTC2170CUKG-14#TRPBF Product Overview

The LTC2170CUKG-14#TRPBF is a high-performance, low-power 14-bit analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. This ADC is designed for applications that demand high accuracy and speed, making it an ideal choice for a wide range of data acquisition systems, medical equipment, communication infrastructure, and industrial process control.

Key Features

  • Resolution: 14-bit performance provides fine detail in signal representation, ensuring precise data acquisition and processing.
  • Sampling Rate: Offers a fast sampling rate, allowing it to capture high-speed signals with fidelity and minimize data loss.
  • Low Power Consumption: Engineered for efficiency, the LTC2170CUKG-14#TRPBF operates with low power, making it suitable for portable and battery-powered applications.
  • Multiple Output Modes: Features various output modes to interface with a range of digital systems, enhancing compatibility and flexibility in system design.
  • Small Form Factor: Comes in a compact package, which is crucial for space-constrained applications.
  • Reliability: Manufactured by Linear Technology, a brand known for its high-quality products, ensuring long-term reliability and performance.

Applications

The LTC2170CUKG-14#TRPBF is versatile and can be used in a multitude of applications. Its high-speed and precision characteristics make it suitable for:

  • High-speed data acquisition systems
  • Medical imaging and diagnostics
  • Wireless and wired broadband communication
  • Industrial automation and process control
  • Instrumentation and test equipment

Technical Specifications

For engineers and designers considering the LTC2170CUKG-14#TRPBF for their systems, here are some of the technical specifications:

  • Part Number: LTC2170CUKG-14#TRPBF
  • Resolution: 14 bits
  • Sample Rate: Up to several MSPS (Mega Samples Per Second)
  • Input Type: Differential
  • Interface Type: Serial (LVDS, CMOS)
  • Supply Voltage: Specified in the datasheet
  • Operating Temperature: Specified in the datasheet

For complete technical specifications and application guidance, it is recommended to consult the product datasheet and user manual provided by Linear Technology/Analog Devices.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess