EN
  • EN
  • DE

PZU9.1DB2/DG

Part No PZU9.1DB2/DG
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Dual Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 181815-PZU9.1DB2/DG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU9.1DB2/DG CAD Model

Description

The PZU9.1DB2/DG is a state-of-the-art Zener diode designed by NXP Semiconductors, a leader in the semiconductor industry. This robust diode is specifically engineered to provide precise voltage regulation and protection for a variety of electronic circuits. With its compact size and high reliability, the PZU9.1DB2/DG is an ideal choice for space-constrained applications that require consistent performance and long-term durability.

Key Features

  • Stable Zener Voltage: This component offers a nominal Zener voltage of 9.1V, ensuring a stable reference voltage for your circuit's needs.
  • Low Leakage Current: With its optimized design, the PZU9.1DB2/DG exhibits low leakage current, enhancing the overall efficiency of the application it is used in.
  • High Surge Current Capability: The device is capable of withstanding high surge currents, making it suitable for applications that may experience transient over-voltage conditions.
  • Surface-Mount Package: The diode comes in a small, surface-mount SOD-323 package, which is ideal for high-density PCB designs.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, the PZU9.1DB2/DG is lead-free and RoHS compliant, minimizing the ecological footprint of your product.

Applications

The PZU9.1DB2/DG is versatile and can be used in a variety of electronic applications. Some common uses include:

  • Power Supply Regulation
  • Over-voltage Protection Circuits
  • Consumer Electronics
  • Telecommunications Equipment
  • Computer Hardware

Technical Specifications

Parameter Value
Zener Voltage 9.1V
Package SOD-323
Mounting Type Surface Mount
Compliance Lead-Free / RoHS

With its combination of performance, efficiency, and compact size, the PZU9.1DB2/DG from NXP Semiconductors is an excellent choice for designers looking to integrate a reliable voltage regulation solution into their next project.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess