EN
  • EN
  • DE

101KD14J

Part No 101KD14J
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 14MM, 100V 6KA, BULK / 100 V 6 kA Varistor 1 Circuit Through Hole Disc 14mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 14D
Package Bulk
Product Status Active
Maximum AC Volts 60 V
Maximum DC Volts 85 V
Varistor Voltage (Min) 90 V
Varistor Voltage (Typ) 100 V
Varistor Voltage (Max) 110 V
Current - Surge 6 kA
Energy 33J
Number of Circuits 1
Capacitance @ Frequency 2000 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 14mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361013-101KD14J
Ultra Librarian 3D Model Ultra Librarian 101KD14J CAD Model

Description

The YAGEO 14D Disc 14mm Varistor is a circuit protection device used in transient voltage suppression applications.

  • Maximum AC Voltage: 60V
  • Maximum DC Voltage: 85V
  • Varistor Voltage: 90V to 110V
  • Typical Varistor Voltage: 100V
  • Surge Current: 6kA
  • Energy Rating: 33J
  • Mounting Type: Through-Hole
  • Packaging: Bulk

You May Also Be Interested in

Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Bourns Inc.
Lowest to $61.1769
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess