EN
  • EN
  • DE

LTC2152IUJ-12#PBF

Part No LTC2152IUJ-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 250MSPS 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 250M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 40-QFN (6x6)
Win Source Part Number 1061333-LTC2152IUJ-12#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2152IUJ-12#PBF CAD Model

Description

Linear Technology's LTC2152IUJ-12#PBF High-Speed ADC

The LTC2152IUJ-12#PBF is a state-of-the-art high-speed Analog-to-Digital Converter (ADC) from Linear Technology, designed to offer exceptional performance in a compact package. This product is ideal for applications that require high-speed data acquisition, such as medical imaging, communication systems, and instrumentation.

Key Features:

  • Resolution: The ADC features a 12-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: It offers a fast sampling rate of up to 250Msps, allowing for the accurate capture of high-frequency signals.
  • Input Range: The LTC2152IUJ-12#PBF has a flexible input range, which can be adjusted to accommodate various signal levels for different applications.
  • Low Power Consumption: Despite its high performance, this ADC maintains low power consumption, making it suitable for power-sensitive designs.
  • Digital Outputs: The device supports LVDS (Low-Voltage Differential Signaling) outputs, ensuring robust data transmission with reduced noise interference.
  • Package: Housed in a compact 40-lead QFN package, the LTC2152IUJ-12#PBF is designed for space-constrained applications.

Performance and Quality:

Linear Technology's LTC2152IUJ-12#PBF is built for performance. With its high-speed capabilities and precision, it ensures that the integrity of the signal is maintained from the analog domain to the digital domain. The device also features advanced error correction techniques that minimize the impact of bit errors and improve overall signal quality.

Applications:

The versatility of the LTC2152IUJ-12#PBF makes it suitable for a wide range of applications. It's particularly well-suited for:

  • Medical Imaging Systems
  • Digital Oscilloscopes
  • Radar and Satellite Communication Systems
  • High-speed Data Acquisition Systems
  • Test and Measurement Equipment

Conclusion:

With its high-speed performance, precision, and low power consumption, the LTC2152IUJ-12#PBF from Linear Technology is an excellent choice for designers looking to push the boundaries of their data acquisition systems. Its robust feature set and compact form factor make it a versatile solution that can meet the rigorous demands of a multitude of high-performance applications.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess