EN
  • EN
  • DE

LTC2143CUP-14#PBF

Part No LTC2143CUP-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 14BIT 80 MSPS 64-QFN / 2-Channel Dual ADC Pipelined 80Msps 14-bit Parallel 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 80M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782337-LTC2143CUP-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2143
Introduction Date March 17, 2011
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2143CUP-14#PBF CAD Model

Description

The LTC2143CUP-14#PBF is a high-performance dual 14-bit Analog-to-Digital Converter (ADC) from Linear Technology, now part of Analog Devices. This ADC is capable of sampling rates up to 125Msps, making it an ideal choice for demanding applications that require high-speed data acquisition, such as medical imaging, communication systems, and industrial instrumentation.

Key Features

  • Resolution: Dual 14-bit ADCs provide high-resolution measurements, enabling precise digital representation of analog signals.
  • Sampling Rate: Fast sampling rate of up to 125Msps allows for accurate capture of high-frequency signals.
  • Low Power Consumption: Designed for efficiency, the LTC2143CUP-14#PBF consumes minimal power, which is critical for portable and battery-operated devices.
  • SNR and SFDR: Features an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring high-quality signal conversion without unwanted noise and distortion.
  • Input Range: Supports a wide input range, providing flexibility in interfacing with different signal sources.
  • Output Interface: The digital output is provided via LVDS (Low-Voltage Differential Signaling), which minimizes digital noise and is suitable for high-speed data transmission.
  • Package: Comes in a compact QFN package, which is ideal for space-constrained applications.

Applications

The LTC2143CUP-14#PBF is versatile and can be used across a broad range of applications. Its ability to process high-speed signals with precision makes it suitable for:

  • Medical Imaging Systems
  • Telecommunications Infrastructure
  • Radar and Satellite Communication Systems
  • Test and Measurement Equipment
  • Industrial Control Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2143CUP-14#PBF is no exception. It is designed to meet high standards of performance and reliability, ensuring stable operation even in challenging environments.

Ordering Information

The part number LTC2143CUP-14#PBF denotes the lead-free, RoHS-compliant version of this ADC, packaged in a QFN-64. For detailed specifications and ordering information, please refer to the official Linear Technology/Analog Devices datasheet.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess