EN
  • EN
  • DE

LTC2142CUP-12#TRPBF

Part No LTC2142CUP-12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 2CH 65MSPS 64QFN / 2-Channel Dual ADC Pipelined 65Msps 12-bit Parallel 64-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 65M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782335-LTC2142CUP-12#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2142
Introduction Date March 17, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2142CUP-12#TRPBF CAD Model

Description

LTC2142CUP-12#TRPBF - High-Performance ADC from Linear Technology

The LTC2142CUP-12#TRPBF is a cutting-edge 12-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, which is now part of Analog Devices. This high-speed ADC is an excellent choice for applications that require precise data acquisition with fast sampling rates. With its advanced features and robust design, the LTC2142CUP-12#TRPBF is ideally suited for a wide range of demanding applications, including medical imaging, communications systems, and instrumentation.

Key Features:

  • High-Speed Performance: The LTC2142CUP-12#TRPBF offers a sampling rate of up to 250Msps, allowing for the capture of high-frequency signals with great fidelity.
  • Resolution: With a 12-bit resolution, this ADC provides detailed digital representations of analog inputs, ensuring accurate measurements and data analysis.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes only 140mW at 250Msps, which helps to minimize power requirements in portable or energy-sensitive applications.
  • Differential Inputs: The differential input structure enhances noise immunity and allows for a wider dynamic range, making it suitable for environments with high signal interference.
  • No Missing Codes: The LTC2142CUP-12#TRPBF guarantees no missing codes over the full operating temperature range, ensuring consistent performance and reliability.
  • Flexible Supply Voltage: It operates on a single 1.8V supply voltage, simplifying the power supply design and integration into existing systems.
  • Compact Package: Housed in a 64-pin QFN package, the LTC2142CUP-12#TRPBF is designed for space-constrained applications without compromising on performance.

Applications:

The versatility of the LTC2142CUP-12#TRPBF allows it to be integrated into a variety of high-performance systems. Its primary applications include:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Digital Oscilloscopes
  • Radar and Satellite Receivers
  • Test and Measurement Equipment

Overall, the LTC2142CUP-12#TRPBF from Linear Technology stands out as a high-speed, low-power, and precise ADC solution, delivering exceptional performance for sophisticated electronic systems.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess