EN
  • EN
  • DE

LTC2057IMS8#PBF

Part No LTC2057IMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Voltage, Low Noise Zero-Drift Operational Amplifier | IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Zero-Drift
Output Type Rail-to-Rail
Slew Rate 0.45V/μs
Gain Bandwidth Product 1.5MHz
Current - Input Bias 30pA
Voltage - Input Offset 0.5μV
Supply Current 900μA
Supply Voltage , Single/Dual (±) 4.75V ~ 36V, ±2.38V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number LTC2057
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1208270-LTC2057IMS8#PBF
Manufacturer Homepage www.lineardimensions.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2057IMS8#PBF CAD Model

Description

Linear Technology LTC2057IMS8#PBF Precision Operational Amplifier

The LTC2057IMS8#PBF is a high-precision operational amplifier (op amp) from Linear Technology, a brand of Analog Devices, designed to offer outstanding performance for a wide range of applications. This particular model is housed in an MSOP-8 package, ensuring a compact footprint suitable for space-constrained applications.

Featuring a maximum input offset voltage of just 5µV and a low input offset drift of 0.025µV/°C, the LTC2057IMS8#PBF provides excellent stability over temperature, making it ideal for precision instrumentation, data acquisition systems, and high-end industrial equipment. The device operates over a supply voltage range of 2.7V to 5.5V, allowing for flexibility in both single-supply and dual-supply configurations.

One of the key attributes of the LTC2057IMS8#PBF is its low noise performance, with a typical input noise density of only 220nV/√Hz at 1kHz. This feature, combined with its low input bias current of 5pA, ensures high accuracy and low distortion in signal processing applications, which is critical for high-resolution analog-to-digital conversion.

The op amp also boasts an impressive common-mode rejection ratio (CMRR) of 126dB and a power supply rejection ratio (PSRR) of 130dB, which contribute to its robust performance in environments with fluctuating supply voltages or common-mode signals. Additionally, its rail-to-rail output stage enables the LTC2057IMS8#PBF to drive loads effectively close to the power supply rails, maximizing the dynamic range in applications such as battery-powered devices and portable equipment.

The LTC2057IMS8#PBF is also characterized by its low power consumption, consuming only 750µA of supply current per amplifier. This makes it an excellent choice for power-sensitive applications, including portable medical devices and remote sensors.

In summary, the LTC2057IMS8#PBF from Linear Technology is a high-precision, low-noise operational amplifier that offers exceptional performance in a range of demanding applications. Its robust feature set ensures reliable operation and precision in critical signal processing tasks, making it a go-to choice for engineers and designers seeking quality and performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9078 $55.3546
16+ $6.4885 $103.8160
24+ $6.2857 $150.8568
33+ $6.0830 $200.7390
43+ $5.8802 $252.8486
57+ $5.2719 $300.4983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,569 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess