Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 10F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 3
Program Memory Size 896B (512 x 14)
Program Memory Type FLASH
RAM Size 64 x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 3x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-VFDFN Exposed Pad
Manufacturer Package 8-DFN (2x3)
Win Source Part Number 791867-PIC10F322-I/MC
Popularity Medium
Supply and Demand Status Limited
Family Name PIC10F322
Introduction Date July 11, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC10F322-I/MC CAD Model

Description

Microchip Technology's PIC10F322-I/MC Microcontroller

The PIC10F322-I/MC is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedded applications requiring a compact footprint, low power consumption, and versatile functionalities. This MCU is part of the esteemed PIC10F32X family known for its ease of use and flexibility, making it an excellent choice for a wide range of applications, including consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices.

Key Features

  • Core: The PIC10F322-I/MC features a 8-bit PIC architecture that operates at a maximum speed of 16 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 896 bytes of Flash program memory and 64 bytes of data memory (RAM), ensuring sufficient space for small to medium complexity programs and data handling.
  • I/O Pins: The device offers 4 versatile I/O pins that support various functionalities, including PWM outputs, digital I/O, and analog inputs, allowing for flexible interface options with external components.
  • On-chip Peripherals: This MCU includes an integrated 4-channel 8-bit Analog-to-Digital Converter (ADC), a configurable logic cell, and multiple timer modules which facilitate complex timing operations and PWM generation.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, the PIC10F322-I/MC is robust enough to function in extreme environmental conditions.
  • Package: The device is available in an 8-pin UQFN package, ensuring a small form factor for space-constrained applications.
  • Power Management: A variety of power-saving modes are supported to reduce power consumption during idle periods, making it ideal for battery-powered or energy-sensitive applications.

Applications

The flexibility and rich feature set of the PIC10F322-I/MC make it suitable for a variety of applications, including:

  • LED lighting control
  • Small motor control
  • Portable devices
  • Power supply management
  • Smart sensors
  • Consumer electronics

With Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator, programming and configuration of the PIC10F322-I/MC are streamlined, making it accessible for both novice and experienced developers. The MCU's combination of performance, low power consumption, and small size make it an excellent choice for designers looking to add intelligence and enhanced features to their next project.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
ON Semiconductor
Arithmetic Controller Engine for Low Power Applications | IC MCU 8BIT 2KB EEPROM 8DIP
Lowest to $20.1827
ECAD model for ACE1502EN
Microchip Technology
B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT ROMLESS 44PLCC
Need more? Email Us
ECAD model for TSC80251G2D-L16CB
Infineon Technologies
IC MCU 8BIT 32KB OTP 44MQFP / C500 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2
Need more? Email Us
ECAD model for C505CA4EMCABXQMA1
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 100MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $26.3910
ECAD model for C8051F360-C-GQR
Microchip Technology
IC MCU 8BIT 128KB FLASH 44VQFP
Lowest to $434.6269
ECAD model for AT89C51RE2-RLTUM
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80QFP
Need more? Email Us
ECAD model for DF3039F18V

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6369 $50.9520
195+ $0.5226 $101.9070
300+ $0.5062 $151.8600
410+ $0.4899 $200.8590
530+ $0.4736 $251.0080
710+ $0.4246 $301.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,120 pieces
MOQ: 80 pcs
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention