EN
  • EN
  • DE

LTC2057HVIDD#PBF

Part No LTC2057HVIDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1.5MHZ 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.45 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 30pA
Voltage - Input Offset 0.5μV
Operating Supply Current 900μA
Channel Output Current 30mA
Supply Voltage - Operating 4.75 V to 60 V, ±2.38 V to 30 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1061309-LTC2057HVIDD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2057HVIDD#PBF CAD Model

Description

Linear Technology LTC2057HVIDD#PBF Precision Operational Amplifier

The LTC2057HVIDD#PBF is a high-performance, zero-drift operational amplifier (op-amp) from Linear Technology, designed to provide precision and stability in a variety of applications. This op-amp features advanced chopper-stabilized technology, which significantly reduces the input offset voltage and offset voltage drift over time and temperature. As a result, the LTC2057HVIDD#PBF is an ideal choice for systems that require high accuracy and long-term stability.

With a typical input offset voltage of just 5µV and an ultra-low offset drift of 0.015µV/°C, the LTC2057HVIDD#PBF stands out in applications that demand precision measurements, such as instrumentation, medical devices, and industrial control systems. The device operates with a supply voltage range from 2.7V to 5.5V, making it versatile for both single and dual supply operations.

The LTC2057HVIDD#PBF also boasts a low noise performance with a 1/f corner frequency of only 2Hz, which is beneficial for low-frequency signal processing. Its high gain bandwidth product of 600kHz and a slew rate of 0.22V/µs enable the op-amp to handle a wide range of frequencies without sacrificing signal fidelity.

Another notable feature of the LTC2057HVIDD#PBF is its robust design, which includes a common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) of greater than 126dB. This ensures that the op-amp maintains its performance even in the presence of common-mode or power supply noise. Moreover, the device is specified for the extended industrial temperature range of -40°C to 125°C, ensuring reliable operation in harsh environments.

The LTC2057HVIDD#PBF comes in a compact 8-lead MSOP package, which is suitable for space-constrained applications. Its pin-compatible upgrades to previous generations of op-amps make it an easy drop-in replacement, simplifying the design process for engineers looking to improve their systems with minimal redesign efforts.

Overall, the LTC2057HVIDD#PBF is a top-tier choice for designers who require a precision op-amp with excellent stability, low noise, and high immunity to environmental variations.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1361 $50.6805
13+ $8.3168 $108.1184
19+ $8.0569 $153.0811
26+ $7.7970 $202.7220
34+ $7.5371 $256.2614
45+ $6.7574 $304.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess