EN
  • EN
  • DE
  • IT

LTC2057HDD#PBF

Part No LTC2057HDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Voltage, Low Noise Zero-Drift Operational Amplifier | IC OPAMP ZERO-DRIFT 1 CIRC 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Zero-Drift
Output Type Rail-to-Rail
Slew Rate 0.45V/μs
Gain Bandwidth Product 1.5MHz
Current - Input Bias 30pA
Voltage - Input Offset 0.5μV
Supply Current 900μA
Supply Voltage , Single/Dual (±) 4.75V ~ 36V, ±2.38V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Family Part Number LTC2057
Manufacturer Pack Quantity 121
MSL Level 1 (Unlimited)
Win Source Part Number 1208266-LTC2057HDD#PBF
Manufacturer Homepage www.lineardimensions.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2057HDD#PBF CAD Model

Description

Linear Technology LTC2057HDD#PBF Precision Operational Amplifier

The LTC2057HDD#PBF is a high-performance operational amplifier from Linear Technology, designed to offer exceptional accuracy and stability for precision applications. This op-amp features a zero-drift architecture, ensuring that offset voltage and offset drift are minimized, which is critical for applications requiring long-term stability and high precision over temperature variations.

The LTC2057HDD#PBF operates with a single supply voltage ranging from 4.75V to 36V or a dual supply from ±2.375V to ±18V. This wide supply range makes it versatile for various applications, including industrial, automotive, and instrumentation systems. With its low input bias current and low noise, the LTC2057HDD#PBF is particularly well-suited for high-impedance sensor amplification and precise current measurement tasks.

Key features of the LTC2057HDD#PBF include:

  • Zero-Drift Topology: Offers unparalleled precision with a typical input offset voltage of 5µV and an offset drift of 0.015µV/°C, ensuring accuracy in changing temperature environments.
  • Low Noise: With a low 1/f noise corner of 2Hz and a wideband noise of only 8.8µVp-p (0.1Hz to 10Hz), the LTC2057HDD#PBF provides a clean signal amplification, ideal for sensitive applications.
  • High CMRR and PSRR: Common mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) of 126dB and 114dB, respectively, make it robust against supply voltage variations and common-mode disturbances.
  • Robust Operation: The LTC2057HDD#PBF is specified for operation from –40°C to 125°C, ensuring reliable performance in extreme temperature environments.
  • Package: Available in a compact 3mm x 3mm DFN package or an 8-lead MSOP package, providing flexibility in design for space-constrained applications.

The LTC2057HDD#PBF is an ideal choice for systems requiring high precision over a wide temperature range, such as precision instrumentation, data acquisition systems, and process control. Its robust design and superior specifications ensure that it can meet the stringent requirements of the most demanding applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2306 $50.6142
17+ $5.9328 $100.8576
27+ $5.7474 $155.1798
36+ $5.5620 $200.2320
47+ $5.3766 $252.7002
63+ $4.8204 $303.6852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess