EN
  • EN
  • DE

LTC2055HVIMS8#TRMPBF

Part No LTC2055HVIMS8#TRMPBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828625-LTC2055HVIMS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2055HVIMS8#TRMPBF CAD Model

Description

LTC2055HVIMS8#TRMPBF: High Voltage, Low Noise Zero-Drift Operational Amplifier

The LTC2055HVIMS8#TRMPBF is a cutting-edge operational amplifier (op-amp) produced by Linear Technology, now part of Analog Devices, designed to offer high-performance solutions for a wide range of applications. This op-amp is particularly notable for its zero-drift architecture, providing users with a stable and precise amplification over time and temperature, making it an ideal choice for high-accuracy and high-stability systems.

This device operates with a supply voltage range of 2.7V to 55V, accommodating single or dual supplies, which makes it versatile for various circuit configurations. The LTC2055HVIMS8#TRMPBF is capable of operating in environments with extended temperature ranges, ensuring reliability and consistency in performance even under harsh conditions. Its high voltage capability also allows it to be used in applications that require a wide dynamic range.

The op-amp boasts a low input offset voltage and offset voltage drift, minimizing error and drift over time and temperature. This feature, combined with its low noise level, makes it an excellent choice for precision instrumentation, data acquisition systems, and any application where signal integrity is paramount.

Furthermore, the LTC2055HVIMS8#TRMPBF exhibits low input bias currents, which is essential for high-impedance sensor interfaces and precision integrators. The device's CMRR (Common Mode Rejection Ratio) and PSRR (Power Supply Rejection Ratio) are both excellent, ensuring that common-mode and supply noise do not compromise the accuracy of the signal processing.

Encased in an MSOP-8 package, the LTC2055HVIMS8#TRMPBF is designed for space-conscious applications, offering a compact solution without sacrificing performance. The device is also available in a tape and reel package, denoted by the TRMPBF suffix, which is ideal for automated manufacturing processes, ensuring efficient and reliable assembly.

In summary, the LTC2055HVIMS8#TRMPBF from Linear Technology is a high-quality, zero-drift operational amplifier that provides precision, stability, and low noise operation, suitable for a broad range of applications where accuracy and long-term stability are critical.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess