The M93C66-RMB6TG from STMicroelectronics is a robust and reliable 4 Kbit (512 x 8 or 256 x 16) serial EEPROM with a MICROWIRE bus interface. Designed for a wide array of applications, this EEPROM provides an efficient non-volatile data storage solution that can be electrically erased and reprogrammed.
Key Features
- Memory Size: 4 Kbit (512 x 8 or 256 x 16) allows for flexible storage options, catering to a variety of use cases.
- Data Retention: Offers a long data retention period of more than 40 years, ensuring the persistence of critical data over time.
- Write Endurance: High write endurance of at least 1 million write cycles per byte, making it suitable for applications that require frequent data updates.
- Operating Voltage Range: 2.5 V to 5.5 V, compatible with a broad range of industrial and consumer device power supplies.
- Bus Interface: MICROWIRE bus interface ensures easy integration with most microcontrollers and processors.
- Access Time: Fast access time, enabling quick read and writes operations which is critical for performance-demanding applications.
- Temperature Range: Industrial temperature range from -40°C to +85°C, making it ideal for harsh environments.
- Packaging: Comes in an 8-pin Thin Mini-MAP (MLP8) package, which is compact and suitable for space-constrained applications.
Applications
The M93C66-RMB6TG is versatile and can be used in a variety of applications, including:
- Industrial control systems
- Automotive applications
- Medical devices
- Consumer electronics
- Smart cards
- Portable computing devices
Quality and Reliability
STMicroelectronics is known for its commitment to quality and reliability. The M93C66-RMB6TG is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the most demanding applications.