EN
  • EN
  • DE

IPD60R1K0CE

Part No IPD60R1K0CE
Manufacturer Infineon Technologies
Catalog Misc Products
Description Very high commutation ruggedness
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825982-IPD60R1K0CE
Ultra Librarian 3D Model Ultra Librarian IPD60R1K0CE CAD Model

Description

The IPD60R1K0CE is a CoolMOS™ power MOSFET from Infineon Technologies, designed for high-efficiency switched-mode power supplies (SMPS). It combines low on-resistance with fast switching performance, making it suitable for a wide range of power electronics applications.

Applications

  • Switched-mode power supplies (SMPS)
  • Power factor correction (PFC)
  • DC-DC converters
  • Lighting applications (e.g., LED drivers)
  • Solar inverters

Features

  • CoolMOS™ Technology: Superjunction MOSFET technology for low on-resistance and high voltage capability.
  • Low On-Resistance (Rds(on)): Reduces conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses for higher efficiency and smaller form factor.
  • Integrated Gate Resistor (Rg): Simplifies gate drive design and reduces external components.
  • Robust Body Diode: Enables reliable operation in hard-switching topologies.
  • Pb-Free and RoHS Compliant: Environmentally friendly design.

Benefits

  • Increased Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Simplified Design: Integrated gate resistor reduces external component count and simplifies gate drive design.
  • Improved Reliability: Robust body diode ensures reliable operation in demanding applications.
  • Reduced System Cost: High efficiency reduces the need for bulky heat sinks and other components.
  • Environmentally Compliant: Meets environmental regulations.
  • Enhanced Power Density: Higher efficiency allows for smaller and more compact power supply designs.

Additional Details

The IPD60R1K0CE is an N-channel MOSFET housed in a PG-TO252 package. It features a drain-source voltage (Vds) of 600V and a continuous drain current (Id) of up to 5.9A (depending on operating conditions). The device's low on-resistance, typically around 1.0 Ω at Vgs = 10V, significantly reduces conduction losses. The integrated gate resistor simplifies gate drive design and reduces external component count. This MOSFET is designed to operate at high switching frequencies, contributing to smaller and more efficient power supply designs. The maximum operating junction temperature is 150°C. The robust body diode ensures reliable operation in hard-switching topologies, making it suitable for a wide range of power electronics applications.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4274 $59.8360
330+ $0.3511 $115.8630
510+ $0.3407 $173.7570
705+ $0.3292 $232.0860
910+ $0.3188 $290.1080
1,215+ $0.2853 $346.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,200 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess