The LTC2054HVHS5#TRMPBF is a high-performance, zero-drift operational amplifier from Linear Technology, designed for precision applications that demand low noise, low input offset voltage, and low input bias current. This operational amplifier is perfect for high-end industrial, automotive, and instrumentation systems where accuracy and stability over time and temperature are crucial.
Key Features
- Zero-Drift Topology: Ensures continuous self-calibration, resulting in an ultra-low input offset voltage and drift over time and temperature.
- High Voltage Operation: With an operating range of up to 36V, it can handle a wide variety of supply voltages, making it versatile for different applications.
- Low Noise Performance: Offers a low noise density, enhancing the signal integrity in sensitive measurement and control systems.
- Extended Temperature Range: Capable of operating in extreme temperatures, making it suitable for harsh environments.
- Power Efficiency: Consumes minimal power, which is ideal for battery-powered and portable applications.
- Rail-to-Rail Output: Provides a wide output swing, which maximizes dynamic range in single-supply operations.
Applications
- Instrumentation Amplifiers
- Precision Current Sensing
- Data Acquisition Systems
- Automotive Control Systems
- Medical Devices
- Portable Equipment
Product Specifications
| Parameter |
Value |
| Input Offset Voltage |
5 µV (max) |
| Input Bias Current |
170 pA (max) |
| Supply Voltage Range |
2.7V to 36V |
| Operating Temperature Range |
-40°C to 125°C |
| Package |
TSOT-23 |
The LTC2054HVHS5#TRMPBF is available in a small, surface-mount TSOT-23 package, which is ideal for space-constrained applications. Its precision characteristics and robust design make it a reliable choice for engineers who require the highest level of performance in their designs.