EN
  • EN
  • DE

BP/SRR

Part No BP/SRR
Manufacturer Eaton Bussmann
Catalog Rocker Switches
Description SWITCH ROCKER SPST 16A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Panel Mount, Snap-In
Circuit SPST
Switch Function On-Off
Current Rating (Amps) 16A (DC)
Voltage Rating - DC 12 V
Actuator Type Concave (Standard V) - Illuminated
Color - Actuator/Cap Red
Actuator Marking No Marking
Ultra Librarian 3D Model Ultra Librarian BP/SRR CAD Model

Description

NULL

You May Also Be Interested in

NKK Switches
SWITCH ROCKER SPDT 15A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPST-NO 20A 12V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPST 10A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us
E-SWITCH
SWITCH ROCKER SPDT 15A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 6A 250V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 0.4VA 28V
Need more? Email Us
Carling Technologies
SWITCH ROCKER DPST 20A 125V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess