EN
  • EN
  • DE

LTC2054CS5#TRMPBF

Part No LTC2054CS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 500KHZ TSOT23-5 / Op Amp Single Auto Zero/Chopper R-R O/P 6V 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.5 V/μs
GBP - Gain Bandwidth Product 500kHz
Current - Input Bias 1pA
Voltage - Input Offset 0.5μV
Operating Supply Current 140μA
Dual Supply Voltage (±) 2.7 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 782321-LTC2054CS5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2054
Introduction Date January 21, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2054CS5#TRMPBF CAD Model

Description

Introducing the LTC2054CS5#TRMPBF Precision Op Amp from Linear Technology

The LTC2054CS5#TRMPBF is a high-performance, zero-drift operational amplifier (op amp) brought to you by Linear Technology, a brand renowned for its precision and quality in the field of analog integrated circuits. This particular product is designed to provide cutting-edge performance for applications requiring high accuracy and stability over time and temperature.

Key Features

  • Zero-Drift Architecture: The LTC2054CS5#TRMPBF features a patented zero-drift architecture that ensures continuous auto-calibration, resulting in a negligible input offset voltage and drift over time. This makes it ideal for precision applications where long-term stability is critical.
  • Low Noise: With its low noise characteristics, this op amp ensures a clean and accurate signal amplification, making it suitable for high-fidelity applications and sensitive measurement equipment.
  • Power Efficiency: The device operates with a supply voltage range from 2.7V to 5.5V, which allows for efficient power usage in battery-powered and portable devices without compromising performance.
  • Rail-to-Rail Output: The LTC2054CS5#TRMPBF can swing its output voltage from rail to rail, maximizing the dynamic range in single-supply operations.
  • Robust Package: Encased in a compact SOT-23 5-lead package, the product is not only space-efficient but also rugged and durable, suitable for a wide range of industrial environments.

Applications

The LTC2054CS5#TRMPBF is versatile and can be used in a multitude of applications including:

  • High-precision data acquisition systems
  • Medical instrumentation
  • Temperature measurements
  • Electronic scales and sensors
  • Automotive controls
  • Battery-powered devices

With its exceptional precision and stability, the LTC2054CS5#TRMPBF op amp from Linear Technology is a reliable choice for engineers and designers looking to enhance the performance of their electronic systems. Whether for industrial, automotive, or consumer applications, this component is engineered to deliver top-notch results where accuracy cannot be compromised.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0486 $52.4300
120+ $0.8604 $103.2480
180+ $0.8335 $150.0300
250+ $0.8066 $201.6500
325+ $0.7798 $253.4350
430+ $0.6991 $300.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess