EN
  • EN
  • DE

LTC2053CMS8#TRPBF

Part No LTC2053CMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 200KHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.2 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 4nA
Voltage - Input Offset 5μV
Operating Supply Current 950μA
Supply Voltage - Operating 2.7 V to 11 V, ±1.35 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 072527-LTC2053CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2053CMS8#TRPBF CAD Model

Description

LTC2053CMS8#TRPBF Precision Zero-Drift Operational Amplifier

The LTC2053CMS8#TRPBF is a high-precision, zero-drift operational amplifier from Linear Technology, designed to provide cutting-edge performance for applications requiring high accuracy over time and temperature. This op-amp is housed in an MSOP-8 package and is available in tape and reel packaging, denoted by the 'TRPBF' suffix, making it suitable for automated assembly processes.

With its zero-drift architecture, the LTC2053CMS8#TRPBF offers an unparalleled combination of DC precision and AC performance. Its input offset voltage is extremely low, and it maintains this precision over a wide temperature range, ensuring that it is ideal for precision instrumentation, data acquisition systems, and any application where long-term stability is critical.

Key features of the LTC2053CMS8#TRPBF include:

  • Input Offset Voltage: Typically less than 5 µV, which is remarkably low for an operational amplifier, ensuring high accuracy in measurement and signal conditioning applications.
  • Input Offset Drift: Less than 30 nV/°C, which guarantees stable performance across a broad temperature range, making it suitable for both industrial and consumer applications.
  • Supply Voltage Range: The device can be powered with a supply voltage from 2.7V to 5.5V, offering flexibility for various power supply configurations.
  • Low Noise: With a low input voltage noise density, it minimizes the impact of noise on signal integrity, which is crucial for sensitive applications like medical devices and precision sensors.
  • CMRR and PSRR: High common-mode rejection ratio and power supply rejection ratio ensure that the amplifier's output is less affected by supply voltage fluctuations and common-mode signals.
  • Low Power: The LTC2053CMS8#TRPBF is designed for power-sensitive applications, with a low quiescent current that helps in conserving battery life in portable devices.

The LTC2053CMS8#TRPBF is a versatile operational amplifier that ensures precision and stability, making it a top choice for designers seeking high-performance amplification solutions. Its robust design and high reliability make it well-suited for a wide range of applications, from medical systems to industrial controls and automotive electronics.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9147 $59.5735
11+ $9.7762 $107.5382
16+ $9.4707 $151.5312
22+ $9.1652 $201.6344
29+ $8.8597 $256.9313
38+ $7.9431 $301.8378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess