The LTC2052HVIGN#PBF is a state-of-the-art precision operational amplifier from Linear Technology, a brand of Analog Devices, known for its high-performance analog integrated circuits. This particular product is well-suited for a variety of applications, including but not limited to test equipment, medical devices, and industrial control systems.
Features
- Zero-Drift Topology: The LTC2052HVIGN#PBF employs a zero-drift topology which ensures an ultra-low input offset voltage and drift over time and temperature. This makes it ideal for precision measurement and control applications.
- High Voltage Operation: The 'HV' in the product name stands for High Voltage. This operational amplifier can operate with a supply voltage range of up to ±22V, making it versatile for applications that require a wide dynamic range.
- Low Noise: With its advanced design, the LTC2052HVIGN#PBF boasts low 1/f noise, which is critical for low-frequency applications where signal integrity is paramount.
- Rail-to-Rail Output: The device provides rail-to-rail output swing, which maximizes the dynamic range of the amplifier in single or split supply operations.
Specifications
- Supply Voltage Range: 4.75V to 44V
- Input Offset Voltage: 5µV Max
- Input Offset Drift: 0.025µV/°C Max
- Operating Temperature Range: -40°C to 125°C
- Package: 16-Lead SSOP
Applications
- Precision Instrumentation
- Strain Gauge Amplifiers
- Thermocouple Amplifiers
- DC Precision Blocks
- High Performance Filters
The LTC2052HVIGN#PBF is a testament to Linear Technology's commitment to providing high-quality, reliable components for precision applications. Its robust design ensures stable performance over a wide range of conditions, and its high voltage capability offers flexibility for designers to use it in a multitude of complex circuits.