EN
  • EN
  • DE

LTC2052HS#PBF

Part No LTC2052HS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 3MHZ RRO 14SO / Op Amp Quad Auto Zero/Chopper R-R O/P 11V 14-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 2 V/μs
GBP - Gain Bandwidth Product 3MHz
Current - Input Bias 90pA
Voltage - Input Offset 1μV
Operating Supply Current 850μA
Dual Supply Voltage (±) 2.7 V ~ 7 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 782316-LTC2052HS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2052
Introduction Date January 07, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2052HS#PBF CAD Model

Description

Linear Technology's LTC2052HS#PBF Precision Zero-Drift Operational Amplifier

The LTC2052HS#PBF is a high-precision, zero-drift operational amplifier brought to you by Linear Technology, a brand synonymous with reliability and performance in the field of analog integrated circuits. This operational amplifier is designed to offer cutting-edge performance for applications requiring low offset and drift over time and temperature.

Key Features:

  • Zero-Drift Topology: The LTC2052HS#PBF utilizes a proprietary zero-drift architecture that ensures continuous self-calibration, resulting in significantly reduced input offset voltage and drift.
  • Low Noise: With its advanced design, this op-amp boasts an exceptionally low noise level, making it ideal for high-fidelity applications and precision instrumentation.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, providing excellent dynamic response for a wide range of applications.
  • Power Efficiency: The LTC2052HS#PBF is optimized for low power consumption, making it suitable for battery-powered devices and energy-sensitive systems.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating single or dual supplies, which adds to its versatility in various circuit configurations.
  • Rugged Design: The amplifier is housed in an H-Grade package, designed to perform in extreme temperature environments, making it reliable for industrial and automotive applications.

Applications:

The LTC2052HS#PBF is a versatile component that can be used in a multitude of applications where precision and stability are paramount. These include:

  • Temperature Measurements
  • Electronic Scales
  • Medical Instrumentation
  • Automotive Control Systems
  • Portable Instrumentation
  • Strain Gauge Amplifiers
  • DC Precision Filters

In conclusion, the LTC2052HS#PBF from Linear Technology is an exceptional choice for designers looking to enhance the accuracy and stability of their electronic systems. Its zero-drift capability, combined with low power consumption and robust design, make it a highly reliable and efficient solution for a wide range of precision applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess