EN
  • EN
  • DE
  • IT

LTC2051IMS8

Part No LTC2051IMS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Zero-Drift Operational Amplifier | IC OPAMP CHOPPER 2 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Chopper (Zero-Drift)
Output Type Rail-to-Rail
Slew Rate 2V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 25pA
Voltage - Input Offset 0.5μV
Supply Current 850μA
Supply Voltage , Single/Dual (±) 2.7V ~ 7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number LTC2051
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1208237-LTC2051IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2051IMS8 CAD Model

Description

The LTC2051IMS8 is a high-precision dual operational amplifier (op-amp) designed and manufactured by Linear Technology, a company renowned for its expertise in analog integrated circuits. This particular op-amp is part of the LTC2051 series, which is celebrated for its zero-drift architecture, ensuring outstanding DC precision over time and temperature.

Key Features:

  • Zero-Drift Topology: The LTC2051IMS8 uses an auto-zeroing technique that constantly corrects for DC errors, giving it an ultra-low input offset voltage and virtually eliminating offset drift over time and with temperature changes.
  • Low Noise: Despite its high precision, the device maintains low noise characteristics, making it ideal for applications that require both accuracy and low noise, such as instrumentation and sensor interfaces.
  • Power Efficiency: The device operates with a supply voltage range from 2.7V to 5.5V, allowing for efficient use in both 3V and 5V systems. Its quiescent current is also low, making it suitable for battery-powered and portable applications.
  • Rail-to-Rail Output: The LTC2051IMS8 features a rail-to-rail output stage, which enables the op-amp to swing its output voltage close to the supply rails, maximizing the dynamic range in low supply voltage applications.
  • Robust Design: Housed in an MSOP-8 package, the LTC2051IMS8 is designed to withstand harsh environments and is specified over the commercial and industrial temperature ranges.
  • Multiple Applications: This versatile op-amp is well-suited for a wide array of applications, including precision instrumentation, data acquisition systems, and battery management systems.

Product Specifications:

The LTC2051IMS8 offers an input offset voltage of less than 5 µV and an offset drift of less than 0.05 µV/°C, which is remarkable for maintaining signal integrity. Its input bias current is extremely low, and the device also features a high open-loop gain, enhancing its accuracy in closed-loop configurations.

Overall, the LTC2051IMS8 stands out as a reliable and high-performance component for designers seeking to enhance the accuracy and stability of their electronic systems without compromising on power efficiency or noise performance.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8397 $54.7176
18+ $5.6121 $101.0178
28+ $5.4367 $152.2276
39+ $5.2614 $205.1946
50+ $5.0860 $254.3000
66+ $4.5598 $300.9468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess