EN
  • EN
  • DE

LTC2050CS8

Part No LTC2050CS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Zero-Drift Operational Amplifier in SOT-23 | IC OPAMP ZERO-DRIFT 1 CIRC 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Zero-Drift
Output Type Rail-to-Rail
Slew Rate 2V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 75pA
Voltage - Input Offset 0.5μV
Supply Current 800μA
Supply Voltage , Single/Dual (±) 2.7V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LTC2050
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1208213-LTC2050CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2050CS8 CAD Model

Description

The LTC2050CS8 is a high-precision operational amplifier from Linear Technology, which is now part of Analog Devices. This operational amplifier is designed for applications requiring low noise, low power consumption, and high accuracy over time and temperature. The LTC2050CS8 is characterized by its zero-drift architecture, which significantly reduces the input offset voltage and offset voltage drift, making it an excellent choice for precision instrumentation, data acquisition systems, and battery-powered devices.

Key Features:

  • Zero-Drift Topology: The LTC2050CS8 features a patented zero-drift architecture that provides a very low input offset voltage and eliminates the offset drift over time and temperature.
  • Low Noise: It offers outstanding low noise performance, which is critical in sensitive applications such as medical equipment and precision sensors.
  • Low Power Consumption: With its low quiescent current, the LTC2050CS8 is ideal for battery-powered devices, extending operational life without sacrificing performance.
  • Single Supply Operation: It can operate from a single supply voltage ranging from 2.7V to 5.5V, which simplifies power supply design.
  • Rail-to-Rail Output: The amplifier provides rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Precision Specifications: The device offers high precision with a maximum input offset voltage of 5 µV and a maximum input offset voltage drift of 0.02 µV/°C.
  • Robust Package: The LTC2050CS8 is available in an 8-lead SOIC package, ensuring compatibility with standard surface-mount assembly processes and providing a compact footprint for space-constrained applications.

Applications:

  • Temperature Measurement
  • Precision Current Sensing
  • Electronic Scales
  • Medical Instrumentation
  • Industrial Process Control
  • Battery-Powered Devices

The LTC2050CS8 operational amplifier from Linear Technology offers unparalleled precision and stability, making it an indispensable component for designers who need the utmost accuracy in their electronic designs. Its low power consumption and zero-drift capability ensure reliable and consistent performance across a wide range of operating conditions.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5298 $58.7682
22+ $5.3578 $117.8716
34+ $5.1905 $176.4770
46+ $5.0230 $231.0580
60+ $4.8555 $291.3300
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,510 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess